location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P136-06N-H2V2LB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209238 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:39:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keep using your current HDMI display with a DisplayPort 1.2 source
  • - Supports UHD resolutions up to 4K @ 60 Hz for crystal-clear video
  • - Latching DP connector prevents cable from becoming accidentally dislodged
  • - Compact unit fits easily into briefcase or laptop bag for immediate use anywhere
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in. :
The long product name of Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.
More>>>
Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.:
The official description of Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More Convenient, Less Expensive Way to Watch 4K Video
This DisplayPort to HDMI active converter expands the potential of your DP computer or laptop by allowing it to transmit UHD video and audio to a 4K monitor, projector or HDTV. This allows you to continue using your existing HDMI display with a DisplayPort 1.2 source device.

Latching DisplayPort Plug Provides a Secure Connection
The molded DP connector features special latches, which help prevent the DP to HDMI adapter from becoming loose or accidentally dislodged from the source device and causing signal loss.

Outstanding 4K x 2K Picture Quality at 60 Hz
This adapter cable supports HDMI bandwidth up to 18 Gbps, allowing you to enjoy 4K video on a large HDMI monitor or digital sign. It supports video resolutions up to 4K at 60 Hz (3840 x 2160), as specified in HDMI 2.0, and DisplayPort 1.2 audio (if your DP card supports audio pass through). It is backward compatible with all previous HDMI versions.

Ready to Use Right Out of the Package
The plug-and-play DisplayPort to HDMI active converter requires no software, drivers or external power. It’s compatible with both Single- and Dual-Mode (DP++) DP output, and recommended for use with graphics cards that do not output DP++ signals. The compact unit fits easily into a briefcase or laptop bag for connecting on the go.

Premium Construction for Premium Performance
Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief reduces stress and helps the cable and connectors move freely without cracking.

Short summary description Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.:
This short summary of the Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in., 0.1524 m, DisplayPort, HDMI Type A (Standard), Male, Female, Black

Long summary description Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.:
This is an auto-generated long summary of Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in. based on the first three specs of the first five spec groups.

Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.. Cable length: 0.1524 m, Connector 1: DisplayPort, Connector 2: HDMI Type A (Standard). Sustainability certificates: RoHS. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 348 mm

Features
Cable length *
0.1524 m
Connector 1 *
DisplayPort
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
Country of origin
Vietnam
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Packaging data
Package weight
30 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
348 mm
Master (outer) case length
25.4 mm
Master (outer) case height
348 mm
Master (outer) case gross weight
320 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332209235
Brand Image Product code Product Stock Price from
Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft.
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in. Tripp Lite P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in.
(show image)
P137-06N-HDR-W P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in. Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.
(show image)
P136-06N-HDR-W P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) Tripp Lite P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m)
(show image)
P134-001-GC P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack Tripp Lite P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack Tripp Lite P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack Tripp Lite P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack
(show image)
P134-06NVGAV2BP P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack Tripp Lite P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack
(show image)
P134-06N-VGA-BP P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm)
(show image)
P137-06N-DVIB P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)