location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-P710BTH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-P710BTH show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print durable, colourful labels up to 24mm in width
  • - Compatible with PC and Mac (using USB) and smartphones/tablets (using Bluetooth)
  • - Built-in rechargeable lithium-ion battery - no need for alkaline batteries
  • - Recharges from any available USB port or USB recharger
  • - Create labels up to 500mm in length
  • - Compact design makes it easy to share with other office users
Warranty: 2 years
Long product name Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth :
The long product name of Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

180 x 360 dpi, 20 mm/sec, Bluetooth, USB 2.0, 128 x 67 x 128 mm, 670 g, White
More>>>
Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth:
The official description of Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PT-P710BT P-touch CUBE Plus

Print durable labels from your PC or mobile device. Recharges directly through a USB port

This stylish, compact label printer gives you a range of options to print labels around your office.

Design labels on your PC or Mac, and include images or company logos, barcodes, frames and special symbols. Or connect to your Apple or Android device using Bluetooth, then use Brother iPrint&Label or P-touch Design&Print apps to create and print labels from your smart device.

The built-in lithium-ion rechargeable battery with USB recharging ensures that the printer is ready to print a label wherever and whenever you want.

Print labels from your Windows PC or Mac

Brother P-touch Editor label design software gives you powerful editing tools to create the ideal labels for your workplace. Include images such as a company logo, or select from hundreds of built-in clipart, symbols and frames. Include barcodes if needed. Plus, you can also link to text contained in an Excel or .csv file to easily print multiple labels with variable information.

Apps for Android and iOS devices

The free Brother iPrint&Label and P-touch Design&Print apps connect to your label printer using the Bluetooth connection in your smartphone or tablet. You can edit your labels and then preview before printing.

Integrated rechargeable battery

Inside the P-touch CUBE Plus is a small yet powerful lithium-ion battery that eliminates the need and cost to use standard alkaline batteries, and ensures your label printer is ready for use at any time.

USB recharging

Your P-touch CUBE Plus label printer recharges while connected to your computer's USB port. Or plug into any standard USB mains power adapter to recharge on-the-go.

Simple, elegant design

Compact and portable, the P-touch CUBE Plus uses little desk space, and makes it ideal for sharing around the office.

Brother TZe durable, laminated labels

Brother TZe tape cassettes are available in over 60 colours and size variations. Developed to withstand sunlight, water, chemicals an extreme temperatures, using genuine Brother tapes ensure your labels last for years to come.

PA Life reviews the P-touch CUBE Plus

"The good old days of the handheld label maker has been updated for the 2018 workspace and this cube of functionality is small, elegant and compact."

Short summary description Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth:
This short summary of the Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-P710BTH, TZe, Thermal transfer, 180 x 360 DPI, 20 mm/sec, Wired & Wireless, Lithium-Ion (Li-Ion)

Long summary description Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth:
This is an auto-generated long summary of Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth based on the first three specs of the first five spec groups.

Brother PT-P710BTH. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 360 DPI, Print speed: 20 mm/sec. Connectivity technology: Wired & Wireless. Battery technology: Lithium-Ion (Li-Ion). Product colour: Black

Printing
Print technology *
Thermal transfer
Colour *
No
Maximum resolution *
180 x 360 DPI
Print speed *
20 mm/sec
Maximum printing width *
2.4 cm
Maximum print height
1.8 cm
Paper handling
Autocutter
Yes
Maximum label length
0.499 m
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
Yes
Bluetooth version
2.1+EDR
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Tape type
TZe
Tape width
2.4 cm
Design
Product colour *
Black
Display *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Auto power off
Yes
Rechargeable
Yes
System requirements
Windows operating systems supported
Yes
Mobile operating systems supported
Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2, iOS, iOS 10.0, iOS 11.0
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
128 mm
Depth
67 mm
Height
128 mm
Weight
670 g
Packaging data
Quantity per pack
1 pc(s)
Package width
198 mm
Package depth
98 mm
Package height
210 mm
Package weight
1.2 kg
Package type
Box
Packaging content
Cables included
USB
Bundled software
P-touch Editor Version 5
AC adapter included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 05:18:00
Uk has collected 3 expert reviews for Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
geeklingo.net
Updated:
2020-05-01 05:17:56
The days of clunky label printing is over. Brother's PT-P710BT can work with any Android or iOS smartphone making label printing a breeze. Whether it's your favourite emoji or name label for your lunchbox, you can do it right from your phone. However, sma...
Good Easy to use, Great price, Great quality...
Bad Short battery life...
Bottom line The Brother PT-P710BT is great for small offices and home-based businesses. It's even perfect for families with school aged children. Being portable and usable with smartphones and tablets help to make it stand out from the rest. A great all rounder and h...
90%
Brand Image Product code Product Stock Price from
Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK
(show image)
QL-600B QL-600B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)