location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL-600B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL-600B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766798471
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:51:00
The date of the most recent change of this product data-sheet in Icecat.
Brother QL-600B user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother QL-600B user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print address, shipping and filing labels, and temporary indoor signs up to 62mm wide
  • - Designed for both PC and Mac users using free P-touch editor design software
  • - Wide range of label sizes available in both paper and plastic film materials
  • - Integrated cutter means you can choose the exact length of label required (up to one metre)
Warranty: 3 year return to base warranty (upon registration)
Long product name Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK :
The long product name of Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 x 600 dpi, 71 mm/sec, Direct thermal, Bar Code, USB 2.0, 128 x 221 x 153 mm, 1.12 kg, Blue & White
More>>>
Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK:
The official description of Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QL-600B Postage and Address Label Printer

Ideal for small and home businesses who need to print occasional address and shipping labels, file/folder identification labels, or temporary signage. An integrated cutter gives you the freedom to print labels at the length you require.

The smart, compact design of the QL-600B address label printer allows it to sit neatly on your desk, connected to your PC or Mac's USB interface. Using P-touch Editor label design software (available as a free download) you can add text, images, barcodes, frames and other items onto your labels before printing.

Use the integrated cutter together with one of the continuous DK label rolls to create labels up to one metre in length - ideal for signs and banners.

Or add to this a large range of various pre-sized die-cut label rolls, and you have the ideal postage or shipping label printer that can do so much more.

Give your business a professional edge by printing high quality labels with crisp text, images and barcodes. Everything you need is included in the box.

Address, signage and general label printing for your home or office

The Brother QL-600B is a compact label printer that once connected to your computer lets you design and print labels on demand, quickly and efficiently.

Choose the label size you need

Every QL-600B label printer comes with a 62mm width continuous length label roll in the box. Brother's unique continuous roll technology allows you to print any sized label you need from one roll. From address labels, storage boxes and indoor signage, you can complete all your labelling requirements without the need for multiple rolls.

Free label editing software for Windows PC’s and Mac

Brother's easy to use, free editing software, P-touch Editor, gives users the opportunity to fully customise their labels. Available on both Windows and MAC, you can import existing graphic files, use the enhanced symbols or clip-art files included to create logos or custom art.

Many different label sizes to choose from

As well as a range of continuous length rolls that can be cut to your exact size requirement, there are also many popular sized die-cut labels available. These pre-sized labels have rounded corners and are quick and easy to peel, ideal for when a larger number of labels need to be printed and applied.

Many different label sizes to choose from

As well as a range of continuous length rolls that can be cut to your exact size requirement, there are also many popular sized die-cut labels available. These pre-sized labels have rounded corners and are quick and easy to peel, ideal for when a larger number of labels need to be printed and applied.

Change label rolls quickly and easily

Unlike some other label printers on the market, all Brother DK label rolls are supplied on a label spindle. All you have to do is drop-in your roll, feed it into the printer then close the top cover. It takes just seconds and ensures the labels are installed correctly, every time.

Comes with a 3 year warranty as standard

The Brother QL-600B includes a three year return-to-base warranty as standard, ensuring that in the unlikely event of a fault developing you have the reassurance of a manufacturer's warranty to get you up and running again quickly.

Address and shipping labels

One of the most popular uses for the Brother QL label printer. Use standard address(DK-11201 - 29mm x 90mm), large address (DK-11208 - 38mm x 90mm) or shipping (DK-11202 - 62mm x 100mm) pre-sized/die-cut labels to give your company mailings a professional finish.

Filing and archiving

Locate information quickly by clearly identifying the contents of file folders and archived documents using a Brother DK continuous paper roll (DK-22225 - 38mm x 30.48m).

Indoor signage

Use DK plastic film labels for indoor signs and banners. Available in yellow (DK-22606 - 62mm x 15.24m), white (DK-22212 - 62mm x 15.24m) or transparent (DK-22113 - 62mm x 15.24m) film labels for a glossy, premium finish to your signage.

Document management

Keep your day-to-day documents in order and immediately accessible by labelling document wallets with Brother DK file folder labels (DK-11203 - 17mm x 87mm).

Important information

Ensure important information is conveyed quicky, visibly and efficiently by using a Brother DK continuous paper label roll (DK-22205 - 62mm x 30.48m).

Short summary description Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK:
This short summary of the Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK data-sheet is auto-generated and uses the product title and the first six key specs.

Brother QL-600B, DK, Direct thermal, 300 x 600 DPI, 71 mm/sec, Wired, Blue, White

Long summary description Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK:
This is an auto-generated long summary of Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK based on the first three specs of the first five spec groups.

Brother QL-600B. Tape type: DK. Print technology: Direct thermal, Maximum resolution: 300 x 600 DPI, Print speed: 71 mm/sec. Connectivity technology: Wired. Product colour: Blue, White

Printing
Print technology *
Direct thermal
Colour *
No
Maximum resolution *
300 x 600 DPI
Print speed *
71 mm/sec
Print speed
44 lpm
Printing colours
Black
Maximum printing width *
6.1 cm
Maximum print height
5.9 cm
Minimum print length
1.27 cm
Vertical printing
Yes
Text alignment
Center, Justify, Left, Right
Text style
Bold, Horizontal lines, Invert, Italic, Normal, Shadow, Shadow light, Surround
Maximum print length
1 m
Paper handling
Maximum label width
6.2 cm
Maximum label length
3 m
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
No
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Built-in barcodes
CODABAR (NW-7), Code 39, Code 93, Data Matrix, EAN13, EAN8, GS1 DataBar Limited, GS1-128, IMB, ISBN-2, ISBN-5, ITF, MaxiCode, Micro QR Code, PDF417, QR Code, UPC-A, UPC-E
Performance
Tape type
DK
Design
Product colour *
Blue, White
Display *
No
Weight & dimensions
Width
128 mm
Depth
221 mm
Height
153 mm
Weight
1.12 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Cables included
USB
Quick start guide
Yes
Warranty card
Yes
AC adapter included
Yes
Software development kit (SDK)
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Number of label formats
9999
Number of frames
126
Languages support
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, Spanish, Finnish, French, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Slovak, Slovenian, Swedish, Thai, Turkish
Date & time printing
Yes
Brand Image Product code Product Stock Price from
Brother TD-4520DN label printer Direct thermal 300 x 300 DPI 203 mm/sec Wired Ethernet LAN Brother TD-4520DN label printer Direct thermal 300 x 300 DPI 203 mm/sec Wired Ethernet LAN
(show image)
TD-4520DN TD-4520DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother TD-4520TN label printer Direct thermal / Thermal transfer 300 x 300 DPI 127 mm/sec Wired Ethernet LAN Brother TD-4520TN label printer Direct thermal / Thermal transfer 300 x 300 DPI 127 mm/sec Wired Ethernet LAN
(show image)
TD-4520TN TD-4520TN 0.00
(excl. VAT)
0 (incl. VAT)
Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN
(show image)
TD-4420TN TD-4420TN 0.00
(excl. VAT)
0 (incl. VAT)
Brother TD-4550DNWB label printer Direct thermal 300 x 300 DPI 152 mm/sec Wired & Wireless Ethernet LAN Wi-Fi Bluetooth Brother TD-4550DNWB label printer Direct thermal 300 x 300 DPI 152 mm/sec Wired & Wireless Ethernet LAN Wi-Fi Bluetooth
(show image)
TD-4550DNWB TD-4550DNWB 0.00
(excl. VAT)
0 (incl. VAT)
Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN
(show image)
TD-4420DN TD-4420DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother TD-4410D label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Brother TD-4410D label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired
(show image)
TD-4410D TD-4410D 0.00
(excl. VAT)
0 (incl. VAT)
Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth Brother PT-P710BTH label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth
(show image)
PT-P710BTH PT-P710BTH 0.00
(excl. VAT)
0 (incl. VAT)
Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY
(show image)
PTH110PK PT-H110 0.00
(excl. VAT)
0 (incl. VAT)
Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY
(show image)
PTH110BK PTH110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 4 distributor(s)
France 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Portugal 2 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)