location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX USB Type-C DockingStation with integrated cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type-C DockingStation with integrated cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60506 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078168904
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:40:00
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60506 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX USB Type-C DockingStation with integrated cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Type-C DockingStation with integrated cable
  • - Premium aluminium enclosure
  • - Supports HDMI and VGA video interface
  • - Mirroring and extending of the notebook display, two attched monitors are only mirrored among each other
  • - One USB 3.0 Type-A interface, data transfer rate up to 5 Gbit/s
  • - One Type-C charging port for Power Delivery 2.0 up to 60 W (20 V@3 A)
  • - Gigabit LAN RJ45 interface support 10/100/1000 Mbit/s bandwidth
Long product name ICY BOX USB Type-C DockingStation with integrated cable :
The long product name of ICY BOX USB Type-C DockingStation with integrated cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type-C, HDMI, VGA, USB Type-A, USB Type-C, RJ-45, 3840x2160px, 138 g
More>>>
ICY BOX USB Type-C DockingStation with integrated cable:
The official description of ICY BOX USB Type-C DockingStation with integrated cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always at the ready
The integrated cable is always ready for use and cannot be lost. When stored safely in the cable mount, it stays out of unnecessary cable clutter in your pocket or drawer.

One connection
The Type-C ™ connection offers incredible versatility. It combines data transmission, video output and power in a single, compact port. The integration of USB Type-C ™ makes the connection even more practical, as it has a twist-proof connection as its physical feature - making it a truly universal connection.

Easy connection - multiple benefits
Perfectly combines high-quality appearance and efficient technology with a very compact size. The premium aluminium DockingStation does not only look good but also offers high comfort while using. This solution is suited for any location such as private or office areas.

Short summary description ICY BOX USB Type-C DockingStation with integrated cable:
This short summary of the ICY BOX USB Type-C DockingStation with integrated cable data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX USB Type-C DockingStation with integrated cable, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 10,100,1000 Mbit/s, Black, 5 Gbit/s

Long summary description ICY BOX USB Type-C DockingStation with integrated cable:
This is an auto-generated long summary of ICY BOX USB Type-C DockingStation with integrated cable based on the first three specs of the first five spec groups.

ICY BOX USB Type-C DockingStation with integrated cable. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: USB. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
2.0
USB Power Delivery up to
60 W
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Maximum analog resolution
2560 x 1600 pixels
Maximum refresh rate
120 Hz
Product colour *
Black
Hub interfaces
HDMI, RJ-45, VGA
Performance
Housing material
Aluminium, Plastic
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Mac operating systems supported
Yes
Weight & dimensions
Width
56 mm
Depth
102 mm
Height
14 mm
Weight
138 g
Packaging data
Package width
100 mm
Package depth
25 mm
Package height
200 mm
Package weight
202 g
Logistics data
Products per master (outer) case
50 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
440 mm
Master (outer) case height
230 mm
Master (outer) case gross weight
11.2 kg
Brand Image Product code Product Stock Price from
ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
60658 IB-DK2245AC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)