location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECOSYS P3260dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102WD3NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983059043 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:27:15
The date of the most recent change of this product data-sheet in Icecat.
KYOCERA 1102WD3NL0 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102WD3NL0 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102WD3NL0 user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-sided print
  • - Cuts your running costs down to almost nothing
  • - Beneficial for the environment with long-life components and low energy consumption
  • - Optimal document distribution with optional Print&Follow™
  • - Gigabit LAN, Wi-Fi option with Wi-Fi Direct available
Long product name KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4 :
The long product name of KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black-White, A4, 1200 x 1200 dpi, 60 ppm, Laser, USB 2.0 and Gigabit network interface, 16.2 kg
More>>>
KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4:
The official description of KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This printer is ideal for dynamic teams with substantial demand on productivity and software efficiency, but who also require low running costs.

ECOSYS makes your office more sustainable and efficient

Kyocera solutions always work with the environment in mind, but the ECOSYS range do this more than any other product on the market.

Driving efficiency through sustainability

The ECOSYS range provides new meaning to sustainability & product development, focusing on the environment through its approach.

Powerful, reliable and economical

For a printer that can be trusted to produce the goods whenever required.

ECOSYS: The sustainable solution

Unique to Kyocera, ECOSYS provides long-last and environmentally friendly printers at an economical cost.

Short summary description KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4:
This short summary of the KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS P3260dn, Laser, 1200 x 1200 DPI, A4, 60 ppm, Duplex printing, Network ready

Long summary description KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA ECOSYS P3260dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 60 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
60 ppm
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Duplex print speed (black, normal quality, A4/US Letter)
43 ppm
Warm-up time
25 s
Time to first page (black, normal)
4.5 s
Print margins (top, bottom, right, left)
4 mm
Features
Maximum duty cycle *
300000 pages per month
Recommended duty cycle
15000 - 25000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson LQ, PCL 5e, PCL 6, PCL XL, PDF 1.7, PostScript 3, TIFF, XPS
Number of printer fonts
93
Average cartridge yield (black)
40000 pages
Replacement cartridges
TK-3160 (toner, 12.500 afdrukken 5% dekking) TK-3170 (toner, 15.500 afdrukken 5% dekking) TK-3190 (toner, 25.000 afdrukken 5% dekking) TK-3200 (toner, 40.000 afdrukken 5% dekking)
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
500 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2600 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
Multi-purpose tray media types
Banner
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Custom media width
105 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Maximum media length
91.5 cm
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
Number of expansion slots
1
Optional connectivity
Ethernet, Parallel, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
HTTPS, IPPS, IPSEC, IPSec, SNMPv3
Management protocols
IPsec, HTTPS, IPPS, POP over SSL, SMTP over SSL
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
Performance
Internal memory *
512 MB
Performance
Maximum internal memory
2500 MB
Memory slots
2
Memory type
DDR3
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
A9
Processor frequency
1200 MHz
Processor cores
2
Sound pressure level (printing)
56 dB
Sound pressure level (quiet mode)
50.4 dB
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Colour display
No
Touchscreen
No
Display number of lines
5 lines
Control type
Buttons
Certification
TUV-GS, CE
Certificates
Waste Electrical and Electronic Equipment (WEEE) compliance
Yes
Power
Power consumption (printing) *
721 W
Power consumption (max)
1242 W
Power consumption (ready)
11 W
Power consumption (PowerSave)
0.7 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
2.99 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3500 m
Non-operating altitude
0.6 - 15000 m
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
416 mm
Height
363 mm
Weight
15.9 kg
Packaging data
Package width
549 mm
Package depth
517 mm
Package height
455 mm
Package weight
20 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
11000 pages
Drivers included
Yes
Quick start guide
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Technical details
Compliance certificates
CE, REACH, RoHS
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS P6230cdn Colour 9600 x 600 DPI A4 KYOCERA ECOSYS P6230cdn Colour 9600 x 600 DPI A4
(show image)
1102TV3NL1X2 P6230cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P3150dn 1200 x 1200 DPI A4 KYOCERA ECOSYS P3150dn 1200 x 1200 DPI A4
(show image)
1102TS3NL0 ECOSYS P3150dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4 KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4
(show image)
1102TT3NL0 P3145dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P3155dn 1200 x 1200 DPI A4 KYOCERA ECOSYS P3155dn 1200 x 1200 DPI A4
(show image)
1102TR3NL0 P3155dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4 KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4
(show image)
1102TX3NL0 ECOSYS P7240cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6235cdn Colour 9600 x 600 DPI A4 KYOCERA ECOSYS P6235cdn Colour 9600 x 600 DPI A4
(show image)
1102TW3NL0 ECOSYS P6235cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6230cdn Colour 9600 x 600 DPI A4 KYOCERA ECOSYS P6230cdn Colour 9600 x 600 DPI A4
(show image)
1102TV3NL0 P6230cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-2100D 1200 x 1200 DPI A4 KYOCERA FS-2100D 1200 x 1200 DPI A4
(show image)
1102L23NL1 FS-2100D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)