KYOCERA logo

KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135314
Info modified on:
22 May 2024, 16:47:17
Bullet Points KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4:
  • - Up to 40 pages per minute in A4 in colour and b/w
  • - Long-life components provide unprecedented efficiency and reliability
  • - Compact design with full functionality
  • - Double-sided print as standard
  • - Low power consumption saves energy
  • - Expceptional low waiting time to get your first page out
  • - Exceptional low running costs and highest productivity
  • - Self explaining Wi-Fi connection through Wi-Fi Direct functionality
Long product name KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4:

Printer, color, A4, 40 ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 100 sheet MP tray + 500 sheet standard cassette paper capacity, 2100 sheets max

KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4:

This new A4 colour device is designed specifically for medium and largesized work groups. This highest productive machine drives your running cost to a very minimum. It contains of course our renowned long-life components, which help to reduce waste and ensure exceptional levels
of reliability. It complies now with the newest environmental standards for the future. With up to five paper sources, the printer allows for different media sizes and weights, up to 220g/m2. Ideal Colour Printer if printing is your business, taking your running costs to an absolute minimum while
providing you unprecedented colour productivity and durability.

Short summary description KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4:

KYOCERA ECOSYS P7240cdn, Laser, Colour, 9600 x 600 DPI, A4, 40 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4:

KYOCERA ECOSYS P7240cdn. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.