location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPOE-EXT-1G30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236142 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:36:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Saves money by delivering 30W of power + data up to 328 ft. through existing cabling
  • - Cascade up to 4 extenders to extend PoE connection up to 1,640 ft. total
  • - Extends power + data to any PoE or PoE+ device installed where no AC outlet is available
  • - Supports Gigabit Ethernet data transfer speeds up to 1000 Mbps (1 Gbps)
  • - Quick and easy plug-and-play installation with no configuration necessary
Warranty: 3-year limited
Long product name Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m) :
The long product name of Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m)
More>>>
Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m):
The official description of Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit Extender Lets You Cascade Your Existing PoE/PoE+ Connection up to 500 Meters
This single-port connector allows you to extend the connection between your powered source device, such as a PoE (Power over Ethernet) switch, and a remote PoE device an extra 328 feet (100 meters). In addition, by cascading as many as four NPOE-EXT-1G30 extenders, you can extend that connection as far as 1,640 feet (500 meters) total. Just connect the extender between two sections of Cat5e/6/6a cable up to 328 feet each.

Saves You Time and Money on Unnecessary Equipment Updates
The compact PoE/PoE+ extender delivers 10/100/1000 Mbps of data and up to 30 watts of power using existing Cat5e/6/6a cables, eliminating the need to install new AC power lines and electrical outlets. This cost-effective extender sends DC power and Ethernet data through your Ethernet cable, cutting down on cable clutter, equipment costs and installation time and labor. It also automatically detects PoE/PoE+ equipment and protects it from being damaged by incorrect installation.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
Because this extender supports PoE, it can supply the power to operate compatible IEEE 802.3at/af PoE devices, such as security cameras, VoIP telephones, point-of-sale kiosks and access control devices. This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings. It supports half/full-duplex 1 Gbps communication for sending and receiving data simultaneously, and protects your PoE device against short circuits and overloads.

Simple Plug-and-Play Installation Has Your Device Connected in Minutes
No configuration or software is required to add the NPOE-EXT-1G30 to your LAN. Just connect your switch or network jack and your PoE/PoE+ device to the shielded RJ45 Power + Data ports using existing Cat5e/6/6a cable. LEDs indicate the unit is receiving power and is ready to transmit data.

Designed for Installation Almost Anywhere
Mounting holes are featured for installing the extender on a shelf, desktop, wall or any other smooth surface with user-supplied hardware. The black plastic housing fits in the palm of your hand, so it is small enough to hide away without interfering with your workflow or décor. The fanless design is ideal for silent operation.

Short summary description Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m):
This short summary of the Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m), Fast Ethernet, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, Cat5e, Cat6, Cat6a, Black, 500 m

Long summary description Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m):
This is an auto-generated long summary of Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m) based on the first three specs of the first five spec groups.

Tripp Lite NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m). Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Product colour: Black, Maximum operating distance: 500 m. Power over Ethernet (PoE) power per port: 30 W. Compliance certificates: RoHS, Certification: CE, FCC, REACH. Package width: 134.9 mm, Package depth: 55.1 mm, Package height: 45 mm

Network
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Power over Ethernet (PoE)
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
Cable types supported
Cat5e, Cat6, Cat6a
Features
Product colour
Black
Wall mountable
Yes
Maximum operating distance
500 m
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Power
Power over Ethernet (PoE) power per port
30 W
Certificates
Compliance certificates
RoHS
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
-10 - 45 °C
Operating temperature (T-T)
10 - 113 °F
Operating relative humidity (H-H)
0 - 90%
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
0 - 95%
Packaging content
Manual
Yes
Packaging data
Package width
134.9 mm
Package depth
55.1 mm
Package height
45 mm
Package weight
90 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332236149
Harmonized System (HS) code
85044095
Master (outer) case width
255 mm
Master (outer) case length
154.9 mm
Master (outer) case height
134.9 mm
Master (outer) case gross weight
920 g
Products per master (outer) case
10 pc(s)
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)