location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPOE-30W-1G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203595 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:20:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,100,1000 Mbit/s Cat5e, Cat6, Cat6a
  • - IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u
  • - Black
Warranty: 3-year limited warranty
Long product name Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port :
The long product name of Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port
More>>>
Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port:
The official description of Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adds PoE Devices to Your LAN Without a PoE Switch
Now you can add a surveillance camera, wireless access point, VoIP phone or other PoE (Power over Ethernet) device to your home or office network, even if your network switch doesn’t support PoE. Instead of making an expensive upgrade to a PoE switch, you can use this single-port PoE+ injector to send 30 watts of power, as well as Gigabit Ethernet data, through your existing Cat5e/6/6a cabling.

Saves You Time and Money on Unnecessary Equipment Updates
This compact PoE plus injector delivers 10/100/1000 Mbps of data and up to 30 watts of power using existing Cat5e/6/6a cables. That means, in addition to not buying a new PoE network switch, you also don’t need to install new AC power lines and electrical outlets. This cost-effective midspan injector sends DC power and Ethernet data through your Ethernet cable, cutting down on cable clutter, equipment costs and installation time and labor.

Expand Your Wireless Network Up to 328 ft.
The NPOE-30W-1G delivers both power and data to any IEEE 802.3at (PoE+) or IEEE 802.3af (PoE) device up to 100 meters (328 feet) away. This allows you to install a device in a building lobby, on a ceiling, inside a warehouse or anywhere else an AC power outlet is unavailable. The PoE+ injector supports full-duplex 2 Gbps communication for sending and receiving data simultaneously. It also protects your device against short circuits, overloads and power surges.

Simple Plug-and-Play Installation Has Your Device Connected in Minutes
No configuration or software is required to add the NPOE-30W-1G to your LAN. Just connect your switch or network jack to the shielded RJ45 Data port and your PoE device to the shielded RJ45 Power + Data port using existing Cat5e/6/6a cable. Connect the unit’s C14 inlet to a NEMA 5-15R outlet using the included power cord. LEDs indicate the unit is receiving power and is ready to transmit data.

Designed for Installation Almost Anywhere
Mounting holes are featured for installing the midspan injector on a shelf, desktop, wall or any other smooth surface with user-supplied hardware. The black plastic housing fits in the palm of your hand, so it is small enough to hide away without interfering with your workflow or décor. The fanless design is ideal for silent operation.

Typical Applications
- Add a security camera to your network without upgrading to a new PoE switch
- Install a touchscreen kiosk or VoIP phone in an area without a standard power connection
- Fill in Wi-Fi dead spots in your office with a wireless access point connected to your LAN

Package Includes
- NPOE-30W-1G Gigabit PoE+ Midspan Active Injector - IEEE 802.3at, 30W, 1 Port
- Detachable C13 to NEMA 5-15P power cord, 6 ft.
- Owner’s manual

System Requirements
- Device that meets IEEE 802.3af or IEEE 802.3at standards

Short summary description Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port:
This short summary of the Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port, Fast Ethernet, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, Cat5e, Cat6, Cat6a, Black, Activity, Power

Long summary description Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port:
This is an auto-generated long summary of Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port based on the first three specs of the first five spec groups.

Tripp Lite Gigabit PoE+ Midspan Active Injector - IEEE 802.3at/802.3af, 30W, 1 Port. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u. Product colour: Black, LED indicators: Activity, Power, Country of origin: China. Output power: 30 W, Input voltage: 100 - 240 V, Input frequency: 50/60 Hz. Package width: 176 mm, Package depth: 94 mm, Package height: 89.9 mm. Master (outer) case width: 490 mm, Master (outer) case length: 370.1 mm, Master (outer) case height: 293.1 mm

Network
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u
Cable types supported
Cat5e, Cat6, Cat6a
Features
Product colour
Black
LED indicators
Activity, Power
Country of origin
China
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Power
Output power
30 W
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating temperature (T-T)
32 - 122 °F
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-20 - 80 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
176 mm
Package depth
94 mm
Package height
89.9 mm
Package weight
450 g
Packaging content
Power cord included
Yes
Manual
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332203592
Compliance certificates
RoHS
Logistics data
Master (outer) case width
490 mm
Master (outer) case length
370.1 mm
Master (outer) case height
293.1 mm
Master (outer) case gross weight
14.5 kg
Products per master (outer) case
30 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)