location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchBoard
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-11900LUMGB-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112050787 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:14:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CHERRY G80-11900LUMGB-2 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB Mechanical Cherry MX Black
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad Touchpad + mouse buttons
  • - Windows keys
  • - Black
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) :
The long product name of CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QWERTY, UK, USB, 100 mA, 1000 g, 1.75 m, 1000 dpi, MX
More>>>
CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK):
The official description of CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The multifunctional TouchBoard is the perfect solution for limited spaces in situations requiring the functions of a mouse. Particularly in hard industrial applications, the Cherry keyboard shows what she is made of. The model combines outstanding quality with long service life and precise, easy-to-operate touchpad.

- Individual keys with Gold Crosspoint contacts (MX technology)
- Designed for continuous usage - over 50 mill. confirmations per key
- Robust and reliable
- Space-saving and ergonomic
- Ideal for limited space and 19" applications
- Can be used with the standard drivers of the operating system

Short summary description CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK):
This short summary of the CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK), Full-size (100%), Wired, USB, Mechanical, QWERTY, Black

Long summary description CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK):
This is an auto-generated long summary of CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) based on the first three specs of the first five spec groups.

CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK). Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.75 m. Recommended usage: Universal. Product colour: Black

Keyboard
Keyboard key switch technology
Cherry MX Black
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
Touchpad + mouse buttons
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
Keyboard keys operating life
50 million characters
Windows keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Certification
cURus, c-tick, VCCI, CE, FCC, ÜG-VDE
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Design
Game edition
No
LED indicators
Yes
Connector contacts plating
Gold
Features
Cable length
1.75 m
Power
Power source type *
USB
Power consumption
100 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
415 x 37 x 193 mm
Keyboard weight
1 kg
Packaging data
Package width
447 mm
Package depth
45 mm
Package height
250 mm
Package weight
1.2 kg
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Products per master (outer) case
66 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:54:12
Uk has collected 2 expert reviews for CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-01-01 09:54:12
Keyboards come in all shapes and sizes - from simple to advanced, basic or with display, or with a sound card or extra keys. The quality of the keys themselves often is of secondary importance. This review will focus on a category of keyboards that has...
0%
Brand Image Product code Product Stock Price from
CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black
(show image)
JK-1700GB-2 KW 2000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black
(show image)
JD-0700GB-2 DW 3000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Grey CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Grey
(show image)
G83-6105LUNGB-0 G83-6105LUNGB-0 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK) CHERRY KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK)
(show image)
JK-A0100GB-2 KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK) CHERRY KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK)
(show image)
JK-0800GB-0 KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) CHERRY MultiBoard Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK)
(show image)
G80-8000LUVGB-2 Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY G84-4100 keyboard Universal USB English Black CHERRY G84-4100 keyboard Universal USB English Black
(show image)
G84-4100LPAGB-2 G84-4100 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK) CHERRY XS G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK)
(show image)
G84-5500LUMGB-2 G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK)
(show image)
JK-0800GB-2 KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)