location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G84-4100 keyboard Universal USB English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G84-4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-4100LPAGB-2 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY G84-4100 keyboard Universal USB English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB
  • - English
  • - Full-size (100%)
  • - Windows keys
  • - Black
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY G84-4100 keyboard Universal USB English Black :
The long product name of CHERRY G84-4100 keyboard Universal USB English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Keyboard G84-4100
More>>>
CHERRY G84-4100 keyboard Universal USB English Black:
The official description of CHERRY G84-4100 keyboard Universal USB English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Individual keys with Gold Crosspoint contacts (ML technology)
- Designed for continuous usage - over 20 mill. confirmations per key
- High level of reliability and unique precision confirmation feeling
- Minimal space requirements
- Lightweight
- Can also be delivered without "Windows® keys" (83 keys)
- Complete functions of a standard keyboard
- Can be used with the standard drivers of the operating system
- Ideal for 19" applications and mobile use

Short summary description CHERRY G84-4100 keyboard Universal USB English Black:
This short summary of the CHERRY G84-4100 keyboard Universal USB English Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY G84-4100, Full-size (100%), Wired, USB, Black

Long summary description CHERRY G84-4100 keyboard Universal USB English Black:
This is an auto-generated long summary of CHERRY G84-4100 keyboard Universal USB English Black based on the first three specs of the first five spec groups.

CHERRY G84-4100. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 86. Cable length: 1.75 m. Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
No
Keyboard number of keys
86
Keyboard keys operating life
20 million characters
Windows keys
Yes
Purpose
Universal
Certification
c-tick, UL, VCCI, CE, FCC, VDE, BSMI
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Design
Product colour *
Black
Surface coloration
Monochromatic
Features
Cable length
1.75 m
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
282 x 132 x 26 mm
Keyboard weight
400 g
Packaging data
Package width
315 mm
Package depth
190 mm
Package height
30 mm
Package weight
500 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:58:06
Uk has collected 2 expert reviews for CHERRY G84-4100 keyboard Universal USB English Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techadvisor.co.uk
Updated:
2016-11-14 19:58:06
The little Cherry G84 just about warrants inclusion in the mechanical keyboard category. But unlike the majority of such keyboards that are fitted with one of the four types of Cherry MX switches, the G84-4100 has a special low-profile ML mechanical switc...
Bottom line For those times when you demand a small form-factor keyboard that still sports all the main keys you'd need from an IBM PC, the Cherry G84-4100 will neatly fill the space. It's rated well for industrial longevity at >20 million key strokes – just don't ex...
60%
Brand Image Product code Product Stock Price from
CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK)
(show image)
G80-11900LUMGB-2 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK) CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK)
(show image)
G80-11900LUMGB-0 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)