location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor with SmartControl Lite 243V5LHAB/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
243V5LHAB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581689469 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 794508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:16:20
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6") LED TFT
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - F 21 kWh 19.18 W
Long product name Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00 :
The long product name of Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V Line LCD monitor with SmartControl Lite
More>>>
Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00:
The official description of Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy vivid LED pictures on this Philips display. Equipped with HDMI and stereo speakers, it's a great choice!

Short summary description Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00:
This short summary of the Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00:
This is an auto-generated long summary of Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00 based on the first three specs of the first five spec groups.

Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

SmartControl Lite
SmartControl Lite

SmartControl Lite is the next generation 3D icon-based GUI monitor control software. This allows the user to fine-tune most parameters of the monitor like Colour, Brightness, screen calibration, Multimedia, ID management etc. with the mouse.

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Dynamic contrast ratio marketing name
SmartContrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
SmartResponse
1 ms
Pixel pitch
0.272 x 0.272 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
52.1 cm
Viewable size, vertical
29.3 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Performance
Component video sync
Separate sync, Sync-on-green (SOG)
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Audio input
No
Headphone out *
Yes
Headphone outputs
1
PC Audio in
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
21 kWh
Power consumption (typical) *
19.18 W
Power consumption (standby) *
0.5 W
Power consumption (max)
27 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
405281
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
551 mm
Depth (with stand)
220 mm
Height (with stand)
420 mm
Weight (with stand)
3.66 kg
Width (without stand)
551 mm
Depth (without stand)
52 mm
Height (without stand)
344 mm
Weight (without stand)
3.22 kg
Packaging data
Package width
600 mm
Package depth
118 mm
Package height
415 mm
Package weight
5 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), VGA
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
On/off switch
Yes
TV tuner integrated
No
Recommended resolution
1920 x 1080 @ 60 Hz
Recyclable packaging material
100%
Heavy metals free
Hg (mercury), Pb (lead)
Compliance certificates
RoHS
Mean time between failures (MTBF)
30000 h
Certification
BSMI, CE Mark, cETLus, FCC Class B, GOST, PSB, SASO, SEMKO, TCO Certified, TUV/ISO9241-307, WEEE
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Italia 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)