"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120" "","","71801256","","Philips","243V5LHAB/00","71801256","8712581689469|5054484698333|5054533698338|5054629368350","Computer Monitors","222","V Line","","LCD monitor with SmartControl Lite 243V5LHAB/00","20240417145144","ICECAT","1","595017","https://images.icecat.biz/img/gallery/71801256_9814042808.jpg","1200x909","https://images.icecat.biz/img/gallery_lows/71801256_9814042808.jpg","https://images.icecat.biz/img/gallery_mediums/71801256_9814042808.jpg","https://images.icecat.biz/img/gallery_thumbs/71801256_9814042808.jpg","http://objects.icecat.biz/objects/mmo_71801256_1584038784_9242_18403.pdf","","Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00","V Line LCD monitor with SmartControl Lite","Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00, 59.9 cm (23.6""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Philips V Line LCD monitor with SmartControl Lite 243V5LHAB/00. Display diagonal: 59.9 cm (23.6""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black","Enjoy vivid LED pictures on this Philips display. Equipped with HDMI and stereo speakers, it's a great choice!","https://images.icecat.biz/img/gallery/71801256_9814042808.jpg|https://images.icecat.biz/img/gallery/71801256_2736749646.jpg|https://images.icecat.biz/img/gallery/71801256_9124244696.jpg|https://images.icecat.biz/img/gallery/18645790_5156092282.jpg|https://images.icecat.biz/img/gallery/23287103_2914738419.jpg|https://images.icecat.biz/img/gallery/71800517_3207796647.jpg|https://images.icecat.biz/img/gallery/71801256_4093560743.jpg|https://images.icecat.biz/img/gallery/71800517_3751371593.jpg|https://images.icecat.biz/img/gallery/71800517_5634136477.jpg|https://images.icecat.biz/img/gallery/71800517_6003129107.jpg|https://images.icecat.biz/img/gallery/37883079_5950188903.jpg","1200x909|2400x1664|2400x1402|2400x273|4134x3132|4134x3132|5938x3959|4134x3362|4134x4459|4134x4459|1821x4134","||||||||||","","http://objects.icecat.biz/objects/mmo_71801256_1655064523_8844_24807.pdf","http://objects.icecat.biz/objects/mmo_71801256_1640205841_1752_43329.pdf","","","","","SmartControl Lite|http://images.icecat.biz/img/bullets/71801256-5f06b931ee6ec136020227.jpg|SmartControl Lite is the next generation 3D icon-based GUI monitor control software. This allows the user to fine-tune most parameters of the monitor like Colour, Brightness, screen calibration, Multimedia, ID management etc. with the mouse.","Display","Display diagonal: 59.9 cm (23.6"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TFT","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colours: 16.78 million colours","Backlight type: W-LED","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Contrast ratio (dynamic): 10000000:1","Dynamic contrast ratio marketing name: SmartContrast","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","SmartResponse: 1 ms","Pixel pitch: 0.272 x 0.272 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","Viewable size, horizontal: 52.1 cm","Viewable size, vertical: 29.3 cm","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 75 Hz","Sync-on-green (SOG): Yes","RGB colour space: sRGB","3D: No","Separate H/V sync: Yes","Performance","Component video sync: Separate sync, Sync-on-green (SOG)","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 4 W","Design","Market positioning: Home","Product colour: Black","Front bezel colour: Black","Detachable stand: Yes","Feet colour: Black","Heavy metals free: Hg (mercury), Pb (lead)","Certification: BSMI, CE Mark, cETLus, FCC Class B, GOST, PSB, SASO, SEMKO, TCO Certified, TUV/ISO9241-307, WEEE","Ports & interfaces","Built-in USB hub: No","HDMI: Yes","Headphone out: Yes","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","Audio input: No","Headphone outputs: 1","PC Audio in: Yes","HDCP: Yes","AC (power) in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian","Number of OSD languages: 21","Plug and Play: Yes","LED indicators: Operation, Stand-by","Power","Energy efficiency class (SDR): F","Energy consumption (SDR) per 1000 hours: 21 kWh","Power consumption (typical): 19.18 W","Power consumption (standby): 0.5 W","Power consumption (max): 27 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Energy efficiency scale: A to G","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: 0 - 3658 m","Non-operating altitude: 0 - 12192 m","Packaging content","Stand included: Yes","Cables included: AC, Audio (3.5mm), VGA","Manual: Yes","Weight & dimensions","Width (with stand): 551 mm","Depth (with stand): 220 mm","Height (with stand): 420 mm","Weight (with stand): 3.66 kg","Width (without stand): 551 mm","Depth (without stand): 52 mm","Height (without stand): 344 mm","Weight (without stand): 3.22 kg","Packaging data","Package width: 600 mm","Package depth: 118 mm","Package height: 415 mm","Package weight: 5 kg","Package type: Box","Sustainability","Sustainability certificates: RoHS, EPEAT Silver, ENERGY STAR","European Product Registry for Energy Labelling (EPREL) code: 405281","Logistics data","Harmonized System (HS) code: 85285210","Other features","On/off switch: Yes","TV tuner integrated: No","Recyclable packaging material: 100%","Mean time between failures (MTBF): 30000 h","Recommended resolution: 1920 x 1080 @ 60 Hz"