location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare For Kids HX6352/43 electric toothbrush Child Sonic toothbrush Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare For Kids
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX6352/43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6352/43
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265414729
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:57:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Sonicare For Kids HX6352/43 electric toothbrush Child Sonic toothbrush Pink :
The long product name of Philips Sonicare For Kids HX6352/43 electric toothbrush Child Sonic toothbrush Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

110-220 V, Pink, Lithium ION
More>>>
Philips Sonicare For Kids HX6352/43 electric toothbrush Child Sonic toothbrush Pink:
The official description of Philips Sonicare For Kids HX6352/43 electric toothbrush Child Sonic toothbrush Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep kids engaged while they learn to brush. The Philips Sonicare For Kids Bluetooth-enabled toothbrush interacts with a fun app that helps kids brush better and for longer. Kids have fun while learning techniques that will last a lifetime.

Interactive fun and Philips Sonicare technology
- Interactive app gets kids excited about brushing
- 98% say it's easier to get kids brush longer and better*
- Exciting rewards for successful brushing sessions
- Keep track of brushing time even when you don't use the app

Designed to help build lifelong healthy habits
- KidTimer and KidPacer for a lifetime of proper brushing
- Fun interchangeable stickers for customization
- Multi grip design for parents and kids

Provides a superior clean, protects growing smiles
- Dynamic cleaning action drives fluid between teeth
- Rubberized brush head is designed to protect young teeth
- 2 brush head sizes available
- Preferred by dental professionals for their own children
- 2 Kid-friendly power modes deliver a gentle, effective clean

Short summary description Philips Sonicare For Kids HX6352/43 electric toothbrush Child Sonic toothbrush Pink:
This short summary of the Philips Sonicare For Kids HX6352/43 electric toothbrush Child Sonic toothbrush Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare For Kids HX6352/43, Child, Sonic toothbrush, Daily care, Pink, Ergonomic, AC/Battery

Long summary description Philips Sonicare For Kids HX6352/43 electric toothbrush Child Sonic toothbrush Pink:
This is an auto-generated long summary of Philips Sonicare For Kids HX6352/43 electric toothbrush Child Sonic toothbrush Pink based on the first three specs of the first five spec groups.

Philips Sonicare For Kids HX6352/43. Purpose: Child, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Features
Purpose *
Child
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Teeth brushing modes *
Daily care
Product colour *
Pink
Handle(s) features
Ergonomic
Irrigator
No
Number of power modes
2
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Power
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 伏
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Charger
Yes
Stickers included
Yes
Number of chargers
1
Number of stickers
8
Battery
Battery level indicator
Yes