location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare For Kids
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard sonic toothbrush heads HX6042/63
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6042/63
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103853893 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:00:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2-pack
  • - Standard size
  • - Click-on
  • - Kid-friendly clean
Long product name Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63 :
The long product name of Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HX6042/63 Sonicare for kids, 2 pieces, standard type, click on
More>>>
Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63:
The official description of Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

7 years old or older
7 years old or older Philips Sonicare Kids Standard brushheads are ergonomically designed to fit the teeth of children aged 7 years and older, and can be cleaned with a smooth brush head. In addition, the back of the bristles is covered with rubber, so you can brush your teeth safely and happily. Smaller and more compact size for children over 4 years old.

Up to 75% more effective than manual toothbrush
Up to 75% more effective than manual toothbrush It has been clinically proven that the Philips SonicareKid's bristles offer even better plaque removal than manual toothbrushes. Protect your children from cavities and visit dentists with joy. We guarantee excellent results and will refund you when you are dissatisfied.

Excellent cleaning with maximum effect at all times
Excellent cleaning with maximum effect at all times When children use sonic toothbrushes, they will have the maximum effect for a limited period of time brushing, and they will develop healthy habits and correct brushing skills.

Designed to optimize sonic vibration
Designed to optimize sonic vibration The Philips Sonicare bristles are the heart of Philips Sonicare sound technology that delivers more than 31,000 movements per minute with high vibration frequency and amplitude. Superior Philips sonic care sonic technology delivers the full power of vibration from the handle to the tip of the bristles. This sonic vibration is a dynamic fluid cleansing action that penetrates deep into the teeth along the gumline, so you can experience a better but gentle cleansing power every time you brush your teeth.

Compatible with all Philips Sonicare Click-Tooth Brushes
Compatible with all Philips Sonicare Click-Tooth Brushes The Philips Sonicare Kid's brush head can be firmly fixed by clicking on the toothbrush handle and is easy to maintain and clean.

Part of Better Oral Health Care Habits
Part of Better Oral Health Care Habits These bristles are safe for your teeth and gums like all Philips Sonicare brand genuine bristles. Each bristle has passed quality testing for excellent performance and durability.

Notify when to replace bristles for more effective cleaningNotify when to replace bristles for more effective cleaning
At first glance, it is unclear, but bristles generally wear out for a month or longer and become dull. If you notice the blue brush head replacement time is white, you will know it is time to replace it. For best results, replace it every 3 months.

Short summary description Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63:
This short summary of the Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63, 2 pc(s), Aqua colour, Medium, Rubber, 31000 movements per minute

Long summary description Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63:
This is an auto-generated long summary of Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63 based on the first three specs of the first five spec groups.

Philips Sonicare For Kids Standard sonic toothbrush heads HX6042/63. Number of brush heads included: 2 pc(s), Product colour: Aqua colour, Bristle stiffness: Medium

Features
Number of brush heads included *
2 pc(s)
Bristle stiffness
Medium
Product colour *
Aqua colour
Contoured brush head
Yes
Features
Material brush head
Rubber
Replacement
Yes
Toothbrush frequency (vibrations)
31000 movements per minute
Technical details
Doesn't contain
Bisphenol A (BPA)