Cooler Master CK-350-KKOL1-IT user manual
(8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming
- - USB Mechanical
- - Italian
- - Full-size (100%) Numeric keypad
- - Windows keys Adjustable keyboard height
- - Backlight RGB LED Multi
- - Black, Metallic
- - 1 pc(s)
Warranty:
2 years
Long product name Cooler Master Peripherals CK350 keyboard Gaming USB Italian Black, Metallic
:
RGB, 1000Hz, Blue, 1ms, 64KB, USB 2.0, 1.8 m, 1190 g
The long product name of Cooler Master Peripherals CK350 keyboard Gaming USB Italian Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RGB, 1000Hz, Blue, 1ms, 64KB, USB 2.0, 1.8 m, 1190 g
More>>>
Short summary description Cooler Master Peripherals CK350 keyboard Gaming USB Italian Black, Metallic:
This short summary of the Cooler Master Peripherals CK350 keyboard Gaming USB Italian Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master Peripherals CK350, Full-size (100%), Wired, USB, Mechanical, RGB LED, Black, Metallic
Long summary description Cooler Master Peripherals CK350 keyboard Gaming USB Italian Black, Metallic:
This is an auto-generated long summary of Cooler Master Peripherals CK350 keyboard Gaming USB Italian Black, Metallic based on the first three specs of the first five spec groups.
Cooler Master Peripherals CK350. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black, Metallic