location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Peripherals CK351 keyboard Gaming USB QWERTY Italian Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peripherals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK351
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK-351-SKOR1-IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512107416 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 12:00:41
The date of the most recent change of this product data-sheet in Icecat.
Cooler Master CK-351-SKOR1-IT user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Peripherals CK351 keyboard Gaming USB QWERTY Italian Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Opto-mechanical key switch Cherry MX Red
  • - QWERTY Italian
  • - Full-size (100%) Numeric keypad
  • - Backlight RGB LED Red/Green/Blue
  • - Silver
  • - 1 pc(s)
Warranty: 2 years
Long product name Cooler Master Peripherals CK351 keyboard Gaming USB QWERTY Italian Silver :
The long product name of Cooler Master Peripherals CK351 keyboard Gaming USB QWERTY Italian Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGB, 1000Hz, 1ms, IP58, USB 2.0, 1.8 m, 904 g, IT
More>>>
Short summary description Cooler Master Peripherals CK351 keyboard Gaming USB QWERTY Italian Silver:
This short summary of the Cooler Master Peripherals CK351 keyboard Gaming USB QWERTY Italian Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Peripherals CK351, Wired, USB, Opto-mechanical key switch, QWERTY, RGB LED, Silver

Long summary description Cooler Master Peripherals CK351 keyboard Gaming USB QWERTY Italian Silver:
This is an auto-generated long summary of Cooler Master Peripherals CK351 keyboard Gaming USB QWERTY Italian Silver based on the first three specs of the first five spec groups.

Cooler Master Peripherals CK351. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Opto-mechanical key switch, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Silver

Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Peripherals SK620 keyboard Gaming USB QWERTY Italian Grey
(show image)
SK-620-GKTM1-IT SK620 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals CK530 V2 keyboard Gaming USB QWERTY Italian Black
(show image)
CK-530-GKTR1-IT CK530 V2 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals MK730 keyboard Gaming USB QWERTY Italian Grey
(show image)
MK-730-GKCL1-IT MK730 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals CK350 keyboard Gaming USB Italian Black, Metallic
(show image)
CK-350-KKOL1-IT CK350 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals MK730 keyboard Gaming USB QWERTY Italian Metallic
(show image)
MK-730-GKCR1-IT MK730 0.00
(excl. VAT)
0 (incl. VAT)