location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quickcam Pro 4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961326-0914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2 years
Long product name Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels :
The long product name of Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech QuickCam Pro 4000
More>>>
Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels:
The official description of Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining a digital zoom, built-in microphone and high-quality VGA CCD sensor, the QuickCam Pro 4000 is the choice for video power users. Now you can create amazing videos and shoot 1.3 megapixel still photos with ease. Add live video to Yahoo! Messenger and MSN® Messenger. Make live video calls, set up a video monitoring system, or send photos and video along with your e-mail. You can even edit your images and videos.

Enjoy 640x480 video resolution with the advanced VGA CCD sensor and high-quality 1.3 megapixel photo resolution (software interpolated)
Add live video to Yahoo! Messenger and MSN® Messenger with integrated software.
Create movies like a pro with studio-quality editing software
Now Windows and Macintosh compatible

Short summary description Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels:
This short summary of the Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Quickcam Pro 4000, 1.3 MP, 640 x 480 pixels, 30 fps, CCD, 200 MB, 64 MB

Long summary description Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels:
This is an auto-generated long summary of Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech Quickcam Pro 4000. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Sensor type: CCD. Minimum storage drive space: 200 MB, Internal memory: 64 MB

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Sensor type
CCD
Other features
Minimum storage drive space
200 MB
Internal memory
64 MB
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:32:29
Uk has collected 5 expert reviews for Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2013-08-01 03:32:27
The Logitech QuickCam Pro 4000 is a CCD webcam with some grunt ? its capable of capturing video at 640x480, images at 1280x960.
0%
virtual-hideout.net
Updated:
2013-08-01 03:32:26
Most computer users, even those who arent as enthusiastic about hardware as most of us are, have heard of Logitech. This is mostly due to the diverse amount of products offered by them, ranging from mice to game controllers and from speakers to came...
0%
slcentral.com
Updated:
2013-08-01 03:32:29
The Logitech QuickCam Pro 4000 is a well-rounded webcam and packs some impressive features. With a built-in high-quality microphone, high resolution snapshots, video recording, a convenient snapshot button, rotational head and a sleek design this webca...
0%
Brand Image Product code Product Stock Price from
Logitech QuickCam Express OEM webcam 640 x 480 pixels USB Logitech QuickCam Express OEM webcam 640 x 480 pixels USB
(show image)
961260-0914 QuickCam Express OEM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Black Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Black
(show image)
961310-0914 QuickCam Sphere 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB
(show image)
961325-0914 QUICKCAM ZOOM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Quickcam USB webcam 640 x 480 pixels Logitech Quickcam USB webcam 640 x 480 pixels
(show image)
961241-0914 Quickcam USB 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam for Notebooks Pro webcam 1.3 MP 640 x 480 pixels Logitech QuickCam for Notebooks Pro webcam 1.3 MP 640 x 480 pixels
(show image)
961240-0914 QuickCam for Notebooks Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)