location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QUICKCAM ZOOM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961325-0914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:11:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
Warranty: 2 years
Long product name Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB :
The long product name of Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QUICKCAM ZOOM USB ZOOM VIA SOFTWARE
More>>>
Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB:
The official description of Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring your instant messages-and your drab desktop-to life with the stunning silver QuickCam Zoom. With just one click, you can add live video to your instant messages and share a smile with anyone, anywhere in the world. Thanks to the digital zoom and the automatic face-tracking technology, you can capture your special moments with more clarity and ease. You can also conduct video calls and conferences and say what's on your mind with live audio using the built-in microphone. With the QuickCam Zoom, it's never been easier to zoom in and get closer!

Short summary description Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB:
This short summary of the Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QUICKCAM ZOOM, 640 x 480 pixels, 30 fps, 640 x 480, USB, CMOS, 200 MB

Long summary description Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech QUICKCAM ZOOM. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Still image resolution(s): 640 x 480. Interface: USB, Sensor type: CMOS. Minimum storage drive space: 200 MB

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Still image resolution(s)
640 x 480
Design
Built-in microphone *
Yes
Design
Interface *
USB
Sensor type
CMOS
Other features
Minimum storage drive space
200 MB
Colour
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:58
Uk has collected 2 expert reviews for Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
webuser.co.uk
Updated:
2016-11-15 01:29:58
The QuickCam Zoom is a mid-range webcam in Logitechs price terms with the unique proposition of a privacy shade, which can be dropped down to cover the lens when you dont want folk looking at what youre up to. It comes with MSN Messenger for easy integrat...
80%
v3.co.uk
Updated:
2016-11-15 01:29:58
A web camera from logitech.
0%
Brand Image Product code Product Stock Price from
Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB
(show image)
961325-0914?KIT K QuickCamZoom VGA +Zoom silver+Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels
(show image)
961326-0914 Quickcam Pro 4000 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Quickcam USB webcam 640 x 480 pixels Logitech Quickcam USB webcam 640 x 480 pixels
(show image)
961241-0914 Quickcam USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)