location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSC240410USBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238825 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:22:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.05 m AC outlet types: NEMA 5-15R
  • - Indoor
  • - 4 AC outlet(s)
  • - 1800 W
  • - 15 A
  • - Black
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in. :
The long product name of Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in.
More>>>
Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in.:
The official description of Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

24 in. Power Strip Provides 4 AC Outlets and 4 USB-A Charging Ports
Compatible with standard electrical equipment, this UL-listed power strip has a 24-inch aluminum housing with a durable black finish. There are a total of four NEMA 5-15R outlets and four USB-A charging ports; each one-foot section has two outlets and two charging ports. The outlets are placed at a right angle to prevent connected power cords from blocking access to the adjacent outlet. In the event of an overload, a 15-amp resettable circuit breaker immediately shuts down the power strip to prevent equipment damage.

Charge Up to 4 Mobile Devices with 6.2A of Shared Power
In addition to AC outlets, this power strip provides USB charging for up to four mobile devices, including tablets, e-readers and smartphones. Each pair of USB-A charging ports provides up to 3.1 amps of shared power. The USB ports eliminate the need for AC adapters for charging cords, leaving outlets available for AC equipment.

Place Outlets and Charging Ports Away from the Power Source
The PSC240410USBB has a 10-foot cord, so you can mount it away from its AC wall outlet or other power source. The cord has a NEMA 5-15P plug.

Use Optional Mounting Clamps to Add Flexibility to Horizontal Installations
If drilling mounting holes is not possible or desirable, use the included heavy-duty C-clamps to mount the power strip. The clamps attach to the edge of a desk, table, workbench or other solid, flat surface up to 2.25 inches thick. Slide the clamps onto the edge of your surface, hand tighten the adjustment knobs and snap the power strip into the built-in mounting clips. No drilling is required. It is easy to relocate the installation because there are no fasteners to remove. The PSC240410USBB also comes with clips for vertical or horizontal surface-mounting to a wall or workbench.

Short summary description Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in.:
This short summary of the Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in., 3.05 m, Indoor, NEMA 5-15R, Aluminium, Black, China

Long summary description Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in.:
This is an auto-generated long summary of Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in. based on the first three specs of the first five spec groups.

Tripp Lite 4-Outlet Power Strip with USB-A Charging (6.2A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 24 in.. Cable length: 3.05 m, Placement supported: Indoor, AC outlet types: NEMA 5-15R. AC outlets quantity: 4 AC outlet(s). AC input voltage: 120 V, AC input frequency: 50 - 60 Hz, Maximum input power: 1800 W. Width: 609.6 mm, Depth: 31.8 mm, Height: 40.9 mm. Number of products included: 1 pc(s), Package width: 137.2 mm, Package depth: 701 mm

Features
AC outlet types
NEMA 5-15R
Cable length *
3.05 m
Placement supported *
Indoor
On/off switch *
No
Housing material
Aluminium
Product colour
Black
Country of origin
China
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
USB ports quantity
4
Power
AC input voltage
120 V
AC input frequency
50 - 60 Hz
Maximum input power
1800 W
Maximum current
15 A
Power protection features
Short circuit
Weight & dimensions
Width
609.6 mm
Depth
31.8 mm
Weight & dimensions
Height
40.9 mm
Weight
1.04 kg
Technical details
Compliance certificates
RoHS
Packaging data
Number of products included
1 pc(s)
Package width
137.2 mm
Package depth
701 mm
Package height
61 mm
Package weight
1.54 kg
Logistics data
Master (outer) case width
304.8 mm
Master (outer) case length
718.8 mm
Master (outer) case height
315 mm
Master (outer) case gross weight
16.3 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332238822
Brand Image Product code Product Stock Price from
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground
(show image)
PS-606-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in. Tripp Lite 4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in.
(show image)
PS2404RA06B 4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord
(show image)
PS607HG20AOEM For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 6 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord Tripp Lite For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 6 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord
(show image)
PS-607-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 6 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 4 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord Tripp Lite For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 4 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord
(show image)
PS-407-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 4 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 12 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. Tripp Lite 12 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in.
(show image)
PS3612RA 12 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS480806 power extension 1.83 m 8 AC outlet(s) Black, Grey Tripp Lite PS480806 power extension 1.83 m 8 AC outlet(s) Black, Grey
(show image)
PS480806 PS480806 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS361206 power extension 1.83 m 12 AC outlet(s) Black, Grey Tripp Lite PS361206 power extension 1.83 m 12 AC outlet(s) Black, Grey
(show image)
PS361206 PS361206 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)