location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U437-002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213822 show
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 23:25:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adds two 3.5 mm ports to a device that comes with no more than one stereo audio jack
  • - Connecting to a USB-C port lets you bypass a defective sound card or audio jack
  • - Compact aluminum housing fits into a laptop bag for easy listening anywhere
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for speedy installation
Warranty: 3-year limited
Long product name Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver :
The long product name of Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver
More>>>
Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver:
The official description of Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3.5 mm Audio Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port
This USB Type-C to Stereo Audio Adapter allows you to connect a microphone and stereo earbuds or speakers to your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone. Not only does this adapter allow you to bypass a defective sound card or 3.5 mm headphone jack, it also lets you connect to a device that offers only USB-C ports. The adapter features separate microphone (red) and headphone (green) jacks, instead of combining them into a single 3.5 mm audio connector as many notebooks do.

Built-In USB-C Cable Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Ready to Use Right Out of the Package
The plug-and-play audio adapter requires no software, drivers or external power. The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver:
This short summary of the Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver, Silver, USB Type-C, 2x 3.5mm, 0.2 m, Male, Female

Long summary description Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver:
This is an auto-generated long summary of Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver based on the first three specs of the first five spec groups.

Tripp Lite U437-002 2-Port USB-C to 3.5 mm Stereo Audio Adapter - USB 2.0, Silver. Product colour: Silver, Connector 1: USB Type-C, Connector 2: 2x 3.5mm. Package type: Polybag, Package width: 114.3 mm, Package depth: 177.8 mm. Country of origin: China, Master (outer) case width: 355.6 mm, Master (outer) case length: 406.4 mm

Features
Product colour *
Silver
Cable length
0.2 m
Connector 1 *
USB Type-C
Connector 2 *
2x 3.5mm
Connector 1 gender
Male
Connector 2 gender
Female
Plug and Play
Yes
Technical details
Compliance certificates
RoHS
Packaging data
Package type
Polybag
Package width
114.3 mm
Package depth
177.8 mm
Packaging data
Package height
12.7 mm
Package weight
40 g
Logistics data
Country of origin
China
Master (outer) case width
355.6 mm
Master (outer) case length
406.4 mm
Master (outer) case height
50.8 mm
Master (outer) case gross weight
410 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332213829
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)