location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SwimWays
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6046822
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988560921 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:07:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SwimWays SquiDivers are fun dive toys that wiggle and jiggle to the bottom of the pool!
  • - Great for everyday play, pool party games, and for swim training - kids won't even know they are building their underwater swimming skills!
Long product name SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up :
The long product name of SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up
More>>>
SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up:
The official description of SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SwimWays SquiDivers are soft and flexible learn to swim dive toys that wiggle and jiggle their way to the bottom of the pool landing nose down. The soft, flexible tentacles float upright making these brightly-colored dive toys easy to see and grab for kids. More advanced swimmers can use their fingers to grab the dive toy by the nose. Great for pool parties too - kids can play with Squidivers at the party and take it home as a party favor to enjoy all summer long. Winner of the Parents' Choice Fun Stuff Award! Three SquiDivers per pack. For kids age 5 and older.

Includes: 3 SquiDivers

Short summary description SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up:
This short summary of the SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up data-sheet is auto-generated and uses the product title and the first six key specs.

SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up, Single toy, 5 yr(s), Blue, Green, Orange

Long summary description SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up:
This is an auto-generated long summary of SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up based on the first three specs of the first five spec groups.

SwimWays SquiDivers Kids Pool Diving Toys, 3 Pack, Bath Toys & Pool Party Supplies for Kids Ages 5 and Up. Product type: Single toy, Recommended age (min): 5 yr(s), Country of origin: China, Product colour: Blue, Green, Orange

Features
Recommended age (min) *
5 yr(s)
Suggested gender *
Boy
Product colour *
Blue, Green, Orange
Product type *
Single toy
Inflatable *
No
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Quantity per pack
3 pc(s)
Package width
208 mm
Package depth
38.1 mm
Package height
251 mm
Package weight
172.365 g
Package type
Box
Logistics data
Harmonized System (HS) code
9506.91.90.00
Master (outer) case width
256 mm
Logistics data
Master (outer) case length
263.9 mm
Master (outer) case height
130 mm
Master (outer) case gross weight
1.43 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988561034
Master (outer) case net weight
1.03 kg
Master (outer) case volume
310000 cm³
Products per pallet layer
78 pc(s)
Layers per pallet
14 pc(s)
Products per pallet
1092 pc(s)
Products per intermodal container (20ft)
20423 pc(s)
Products per intermodal container (40ft)
40847 pc(s)
Country Distributor
Lithuania 1 distributor(s)