location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Owleez
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Owleez, Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6053359
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988569313 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 04:45:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - INTERACTIVE FLYING PET TOY: I’m Owleez, the interactive baby owl toy that you can teach to fly, but I need your help! Can you teach me? The more we practice flying together, the better I’ll fly!
  • - GREAT GIFT FOR KIDS AGED 6 AND UP: I’m the perfect gift for birthdays or holidays for kids aged 6 and up. I can only fly indoors. No batteries needed! Can YOU teach me how to fly?
Long product name Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up :
The long product name of Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Owleez, Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up
More>>>
Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up:
The official description of Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Can YOU teach Owleez to fly? Meet Owleez, first interactive toy pet that you can teach to fly! This adorable baby owl can’t learn to fly indoors without your help and practicing together is so much fun! The more you practice, the more comfortable she’ll get. Place her in the included nest and watch as she spreads her wings and magically takes flight right out of the nest! Every Owleez flight is different – you can watch her soar, help her fly or comfort her after a crash. She’s made of durable and lightweight materials, so when she crashes it’s okay, it’s all part of learning! With over 100 interactive sounds and movements, Owleez responds to your touch, love and care. Feed her the berries when she’s hungry. She likes to be pet, tickled, rocked to sleep and loved, and will let you know her mood by changing her eye color! It’s easy to charge Owleez with the nest’s built-in USB cord. Place her in the nest and continue playing while she charges! Teach your own baby owl how to fly with Owleez!

Includes: 1 Owleez, 1 Nest, 1 Food Accessory, 1 Quick Start Guide, 1 Instruction Guide

Short summary description Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up:
This short summary of the Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up data-sheet is auto-generated and uses the product title and the first six key specs.

Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up, Children's electronic animal, 6 yr(s), 390 g, Multicolour

Long summary description Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up:
This is an auto-generated long summary of Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up based on the first three specs of the first five spec groups.

Owleez , Flying Baby Owl Interactive Toy with Lights and Sounds (Pink), for Kids Aged 6 and Up. Product type: Children's electronic animal. Recommended age (min): 6 yr(s). Weight: 390 g. Product colour: Multicolour

Design
Product type *
Children's electronic animal
Product colour *
Multicolour
Material
Plastic
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
6 yr(s)
Country of origin
China
Power
Batteries required
Yes
Weight & dimensions
Width
152 mm
Depth
121 mm
Height
203 mm
Weight
390 g
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
152 mm
Package depth
121 mm
Package height
229 mm
Package weight
390 g
Package type
Window box
Packaging content
Batteries included
Yes
Logistics data
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Products per pallet
288 pc(s)
Logistics data
Products per pallet layer
48 pc(s)
Layers per pallet
6 pc(s)
Minimum order quantity
2 pc(s)
Pallet gross weight
93 kg
Master (outer) case width
254 mm
Master (outer) case length
156 mm
Master (outer) case height
244 mm
Master (outer) case gross weight
930 g
Master (outer) case net weight
780 g
Master (outer) case volume
352000 cm³
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988569320
Master (outer) case packaging type
Box
Customs product code (TARIC)
9503007590
Supplier features
Start availability
01-10-2019
End availability
31-12-2020
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Country of importation (ISO 3166-1)
France
Commercial unit type
Consumer unit single
(cdm) Reconducted new drop
Drop