location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals Mystery Egg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mystery Egg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6043737
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988538746 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hatchimals Mystery Egg :
The long product name of Hatchimals Mystery Egg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mystery Egg, 5+
More>>>
Hatchimals Mystery Egg:
The official description of Hatchimals Mystery Egg as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hoog uit de wolken van Cloud Cove, in Hatchtopia is er een Mystery Egg ontdekt! Welke van de vier Hatchimals zal jij uitbroeden? Heb jij de superzachte Bunwee, Pandor Hedgyhen of Elefy? Broed het ei uit en ontrafel het mysterie met de Hatchimals Mystery Egg. Het is een verrassing welke erin zit! Houd het ei vast, speel ermee en er zullen regenboog ogen vanuit het ei verschijnen. Het is tijd om uit te broeden! Eenmaal uitgebroed kun je jouw Hatchimals Mystery opvoeden van baby naar peuter naar en leuke spelletjes spelen. Iedere Hatchimals Mystery heeft een ultrazacht vacht, oortjes en staart en houdt ervan om te knuffelen. Welke mysterie zal jij ontrafelen?

Short summary description Hatchimals Mystery Egg:
This short summary of the Hatchimals Mystery Egg data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals Mystery Egg, Boy/Girl, 5 yr(s)

Long summary description Hatchimals Mystery Egg:
This is an auto-generated long summary of Hatchimals Mystery Egg based on the first three specs of the first five spec groups.

Hatchimals Mystery Egg. Battery type: AA. Product colour: Multicolour

Features
Product colour *
Multicolour
Theme
Animal
Recommended age (min) *
5 yr(s)
Recommended gender *
Boy/Girl
Recommended usage
Indoor
Country of origin
China
Weight & dimensions
Weight
790 g
Battery
Batteries required
Yes
Battery voltage
1.5 V
Number of batteries supported
2
Battery type
AA
Packaging content
Batteries included
Yes
Packaging data
Package width
203.2 mm
Package depth
146.1 mm
Packaging data
Package height
254 mm
Package weight
790 g
Package type
Closed box
Logistics data
Layers per pallet
6 pc(s)
Products per pallet layer
26 pc(s)
Products per pallet
156 pc(s)
Master (outer) case width
323.8 mm
Master (outer) case length
220.7 mm
Master (outer) case height
296.9 mm
Master (outer) case net weight
1.58 kg
Master (outer) case gross weight
2.3 kg
Master (outer) case GTIN (EAN/UPC)
778988539781
Master (outer) case volume
20000 cm³
Harmonized System (HS) code
95.03.00.49.90
Safety warning
EU TSD warning
Not for children under 36 months