location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lollipets 2 Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lollipets 2 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6045467
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988168370 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lollipets 2 Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - COLLECT TWO INTERACTIVE PETS: Discover Lollipets BFFs! These interactive collectible pets really move! Hold up their unique sugary treat (two included) and their floppy ears and tails will wiggle as they scoot towards it!
  • - MAKE THEM MOVE: Lollipets will do anything for their favorite treat! Hold their treat above to make them hop; behind to make them sprint; or beside to make them dodge! Face your Lollipets toward each other and they’ll be so happy, they smooch!
  • - 20 CUTE PETS TO COLLECT: There are 20 Lollipets to adopt! In this 2-Pack, one Lollipet is hiding – you never know which one you’ll get! Add elephants, mice and bunnies from Cake Pop Coast, Lollipop Lake and Marshmallow Meadow to your collection. You may even find the rare Lollipets from Cotton Candy Canyon!
  • - FIND MAPS, STICKERS AND MORE: Lollipets 2-Pack is a great gift for kids aged 5 and up. Each Lollipet comes with a fun character card, map of their home and sticker! Requires 2 LR44 battery (included)
Long product name Lollipets 2 Pack :
The long product name of Lollipets 2 Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lollipets 2 Pack, 4+
More>>>
Lollipets 2 Pack:
The official description of Lollipets 2 Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Twice the pets, twice the fun! Collect a duo of interactive Lollipets with this 2-Pack! These BFF pet pals really move! Hold their favorite treat (two included) in front of them and their floppy ears and tails will wiggle as they scamper towards it! You can even use their sugary snack to guide them: hold their treat above to make them hop; behind to make them sprint; or to the side to make them dodge. Face these BFFs towards each other and they’ll be so happy, they’ll smooch! In this 2-Pack, one Lollipet is waiting to surprise you – you never know who you’ll get! With 20 characters to collect, you could add cuties from Cake Pop Coast, Lollipop Lake or Marshmallow Meadow to your collection. You may even unbox the rare Lollipets from Cotton Candy Canyon! Add fuzzy, glittery, brightly colored or pastel colored pets to your collection. Each Lollipet comes with a fun character card, a map of their home, a colorful sticker and a unique treat! Get to know your Lollipets as you play and interact with them. You can even put your new pals and their unique treats in your pocket and take them with you, wherever you go! Collect all these candy-colored cuties and discover the magical sugary world of the Lollipets with this 2-Pack!

Includes: 2 Lollipets, 2 Treat Accessories, 2 Maps, 2 Stickers, 1 Instruction Booklet, 2 LR44 batteries

Short summary description Lollipets 2 Pack:
This short summary of the Lollipets 2 Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Lollipets 2 Pack, Children's electronic animal, 4 yr(s), Assorted colours

Long summary description Lollipets 2 Pack:
This is an auto-generated long summary of Lollipets 2 Pack based on the first three specs of the first five spec groups.

Lollipets 2 Pack. Product type: Children's electronic animal. Recommended age (min): 4 yr(s). Product colour: Assorted colours

Design
Product type *
Children's electronic animal
Product colour *
Assorted colours
Features
Recommended age (min) *
4 yr(s)
Interactive
Yes
Country of origin
China
Power
Batteries required
Yes
Battery type
LR44
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
203.2 mm
Package depth
44.5 mm
Package height
111.3 mm
Package weight
110 g
Package type
Window box
Packaging content
Batteries included
Yes
Manual
Yes
Logistics data
Products per pallet
6 pc(s)
Products per pallet layer
1 pc(s)
Layers per pallet
6 pc(s)
Harmonized System (HS) code
95.03.00.49.90
Master (outer) case width
276.1 mm
Master (outer) case length
215.9 mm
Master (outer) case height
126 mm
Master (outer) case gross weight
860 g
Master (outer) case net weight
650 g
Master (outer) case volume
8000 cm³
Master (outer) case GTIN (EAN/UPC)
778988168387