location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE611 KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE611
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE611
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792010408 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 03:27:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CE611 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE611 KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports HDBaseT™ technology
  • - • Extends video, audio, USB, and RS-232 signals via a single Cat6 / 6a / ATEN 2L-2910 Cat 6 cable
  • - • Enhanced bit error detection and correction to resist signal interference during high-quality video transmissions
  • - • Status detection and LED indication for HDBaseT™ signal transmission
  • - Long distance with superior video quality – up to 1920 x 1200 @ 100m (Cat6 / 6a cable / ATEN 2L-2910 Cat 6 cable)
  • - USB 2.0 full speed ports – ensures fast transmission speeds for peripherals
  • - Supports individual 2-channel stereo audio for high-quality audio applications
  • - Built-in 8KV / 15KV ESD protection (contact voltage 8KV; air voltage 15KV)
Long product name ATEN CE611 KVM extender Transmitter & receiver :
The long product name of ATEN CE611 KVM extender Transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini USB DVI HDBaseT™ KVM Extender (1920 x 1200@100m)
More>>>
ATEN CE611 KVM extender Transmitter & receiver:
The official description of ATEN CE611 KVM extender Transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN CE611 is a USB DVI HDBaseT™ KVM Extender that integrates the latest HDBaseT™ technologies to transmit 1920 x 1200 DVI video, stereo audio, USB, and RS-232 signals up to 100 meters using a single Cat6 / 6a cable / ATEN 2L-2910 Cat 6 cable. This cost-effective extender comes with a small form factor design that includes DVI/audio interfaces, USB 2.0 full-speed ports, and serial console to fulfill most of extended KVM control and console demands. With an easy cable installation that supports various signals, the CE611 is ideal for applications where convenient remote access is required, such as transportation control centers, medical facilities, industrial warehouses, and extended workstations.

Short summary description ATEN CE611 KVM extender Transmitter & receiver:
This short summary of the ATEN CE611 KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE611, Transmitter & receiver, Wired, 100 m, Cat6, Cat6a, 1920 x 1200 pixels, 1920x1200 1920x1080 1600x1200

Long summary description ATEN CE611 KVM extender Transmitter & receiver:
This is an auto-generated long summary of ATEN CE611 KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

ATEN CE611. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 100 m. Transmitter video port type: DVI-D, Transmitter local keyboard/mouse port type: USB. Receiver local video port type: DVI-D, Receiver local keyboard/mouse port type: USB. USB data transfer rates: 480 Mbit/s. Power consumption (transmitter) (max): 2.494 W, Power consumption (receiver) (max): 4.816 W

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum transfer distance
100 m
Cable types supported
Cat6, Cat6a
Maximum digital resolution
1920 x 1200 pixels
Supported resolutions
1920x1200 1920x1080 1600x1200
Product colour
Black
Material
Metal
LED indicators
Yes
Certification
RoHS
Transmitter
Transmitter video port type
DVI-D
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Receiver
Receiver local video port type
DVI-D
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB data transfer rates
480 Mbit/s
RS-232 ports
2
RJ-45 ports quantity
2
PC Audio in
Yes
Ports & interfaces
PC Audio out
Yes
Power
Power consumption (transmitter) (max)
2.494 W
Power consumption (receiver) (max)
4.816 W
Weight & dimensions
Transmitter width
12.8 cm
Transmitter depth
8.69 cm
Transmitter height
2.5 cm
Transmitter weight
350 g
Receiver width
12.8 cm
Receiver depth
8.69 cm
Receiver height
2.5 cm
Receiver weight
340 g
Packaging content
AC adapter included
Yes
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Other features
Firmware upgradeable
Yes
Technical details
Power requirements
DC
Brand Image Product code Product Stock Price from
ATEN CE920 KVM extender Transmitter & receiver ATEN CE920 KVM extender Transmitter & receiver
(show image)
CE920 CE920 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE820 KVM extender Transmitter & receiver ATEN CE820 KVM extender Transmitter & receiver
(show image)
CE820 CE820 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE610A KVM extender Transmitter & receiver ATEN CE610A KVM extender Transmitter & receiver
(show image)
CE610A CE610A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0
(show image)
CE620 USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)