location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z3Z91A+1RF43A
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:12:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This compact printer was made to go wherever you go. It easily fits into any bag, so you can create 5 x 7.6 cm (2 x 3-inch) stickable snapshots whenever the moment strikes.[1]
  • - Customise your photos before you print with the HP Sprocket App. Text, borders, emojis, and more add a pop of personality for snapshots and stickers that are totally and uniquely you.
  • - Easily print social media photos. Connect your social media accounts to HP Sprocket App and instantly turn any of those photos into colourful prints.
Long product name HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) :
The long product name of HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sprocket Photo Printer, ZINK (Zero ink), 2" x 3" (5x7.6 cm), 500mAh, Lithium Polymer (LiPo), 512MB, Bluetooth, USB + 1RF43A
More>>>
HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):
The official description of HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the HP Sprocket Photo Printer, print photos from your smartphone or tablet as easily as you post them. Make time with friends more memorable with instantly sharable 5 x 7.6 cm (2 x 3-inch) snapshots or stickers of every fun-filled moment.[1]

Short summary description HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):
This short summary of the HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket, ZINK (Zero ink), 313 x 400 DPI, 2" x 3" (5x7.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):
This is an auto-generated long summary of HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) based on the first three specs of the first five spec groups.

HP Sprocket. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2" x 3" (5x7.6 cm). Borderless printing. Bluetooth. Direct printing. Product colour: White

Printing
Borderless printing *
Yes
Print technology *
ZINK (Zero ink)
Maximum resolution *
313 x 400 DPI
Time to first page (colour, normal)
40 s
Print speed (10x15 cm)
40 s
Features
Market positioning *
Home & office
Product colour *
White
Built-in display
No
HP segment
Home
Input & output capacity
Paper input type
Paper tray
Maximum input capacity
10 sheets
Paper handling
Maximum print size *
2" x 3" (5x7.6 cm)
Ports & interfaces
Direct printing *
Yes
PictBridge *
No
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Near Field Communication (NFC)
Yes
Performance
Internal memory
512 MB
Card reader integrated
No
Power
Power source *
Battery
Power consumption (printing) *
15.91 W
Power consumption (standby)
0.9 W
Battery technology
Lithium Polymer (LiPo)
Battery capacity
500 mAh
Battery voltage
7.4 V
Brand-specific features
HP ePrint
No
HP Auto-On/Auto-Off
Yes
System requirements
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
5 - 70%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
75 mm
Depth
116 mm
Height
23 mm
Weight
172 g
Packaging data
Package width
147 mm
Package depth
97 mm
Package height
38 mm
Package weight
244 g
Other features
LED indicators
Charging, Power
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 10:50:01
Uk has collected 84 expert reviews for HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetspeak.com
Updated:
2020-03-01 10:49:23
ZINK technology means no ink so the shiny white paper looks just like ordinary photo paper used in standard printers but of course it is not.The unit is 11.5x7.5x2.2cm and it weighs 183 grams. It has an internal battery that is recharged by supplied mic...
72%
gadgetsmagazine.com.ph
Updated:
2020-03-01 10:49:26
The HP Sprocket printer comes in very classy white, red, and black colors. I got to test the white version that comes with rose gold accents on the logo and edges—just how I like it. The box contains the HP Sprocket printer, a set-up card, USB cable, and...
Bottom line Print photos as instant as posting them!Also published in Gadgets Magazine October 2017 issueWords by Anne Patricia Cardeño...
90%
cravingtech.com
Updated:
2020-03-01 10:49:27
What's not to like about social media? After all, you can use platforms like Instagram and Facebook to share your highlights with family and friends across the globe. However, we seem to be missing something. The days of looking at physical pictures with...
0%
whatsyourtech.ca
Updated:
2020-03-01 10:49:28
There's been a recent trend of bringing back photo printing, not surprisingly, this has been spearheaded by companies that used to sell film. Fujifilm, Polaroid and Kodak have all dipped their toes at offering cameras, film and printing accessories that u...
Bottom line By Gadjo Cardenas SevillaSince we take billions of photos on our smartphones each year, there has been a resurgence in ways to print and share them. While many smartphone photos are shared through social media, posted on Facebook or Instagram, the majorit...
0%
fhm.com.ph
Updated:
2020-03-01 10:49:30
The bigger the gift, the better to show your love, right? (No, we're not referring to penis size, so let's get that out of the way.) Not really. Most Pinoy gift-givers operate under that logic when panic-buying for presents, thinking that little gifts ar...
0%
unbox.ph
Updated:
2020-03-01 10:49:32
HP is a company that makes printers in all shapes and sizes, but its compact Sprocket photo printer might be the smallest we've ever seen. Not much bigger than a smartphone, the Sprocket allows you to instantly print photos you've just taken without ink...
Bottom line In the end, the HP Sprocket is a nice printer to have if you're the type of person that likes taking and keeping physical photos for posterity. It's relatively compact, easy to use and prints photos quickly, though the hit-and-miss quality of the prints a...
0%
gadgetguy.com.au
Updated:
2020-03-01 10:49:34
This, truly, is fun. The HP Sprocket is a photo printer, but not for professional purposes. It's for getting photos off your phone – Android v.4.4 or later, iOS 8 or later – and onto photo paper. Small bits of photo paper.Let's be clear. The HP Sprocket i...
Good Fun and easy to use, prints double as stickers...
Bad Expensive paper...
Bottom line If you're after a not inexpensive stocking filler for someone that you love, the HP Sprocket would certainly fit the bill. I'd suggest tossing in a few additional packets of paper as well.Tags Photo printerPrevious article Review: Fitbit Ionic smart watch...
84%
liveatpc.com
Updated:
2020-03-01 10:49:38
What's great about the Sprocket is the speed of which it prints your pictures. Although it only prints them in 2×3 inches, you can easily peel off the back and stick the pictures anywhere. The colour reproduction on the Sprocket is pretty average though s...
Bottom line If you can get past its price tag, the HP Sprocket is a great and reliable portable printer to have with you at all times...
89%
trustedreviews.com
Updated:
2020-03-01 10:49:44
The HP Sprocket is one of the smallest printers we've ever seen. If you've ever wanted to combine the talents of your smartphone with the charm of physical instant photo printing, this could well be the device for you. This is a printer that uses no ink...
Good No ink refills, Very easy to use, Fun app...
Bad Variable print quality, Expensive prints...
Bottom line A fun compact printer that you can take with you anywhere. Pricey prints and mediocre quality only do a little to take away from its charm: it's a great gift that keeps on giving...
70%
tweaktown.com
Updated:
2020-03-01 10:49:50
From our earliest existence, mankind has harbored a desire to preserve moments in time with whatever technology that's been available - from crude drawings in the sand, to chiseled figures on a cave wall, to the increasingly sophisticated digital cameras...
Bottom line Sprocket is a fun and convenient little photo printer (with an emphasis on little), that provides reasonable, but not mindblowing print quality, in a system that's easy to like...
78%
ausdroid.net
Updated:
2020-03-01 10:49:51
The world of Smartphone accessories continues to expand with more gadgets, gizmos and accessories coming in all shapes, sizes and functions. We're recently had some hands-on time with the HP Sprocket Photo Printer, a small battery powered thermographic pr...
Bottom line I have to admit I was immediately excited by the idea of a pocket printer that could take a phone from your phone and bring it into the real world. After using the Sprocket I think that excitement has been easily met with the delivery of a great product.N...
0%
cravingtech.com
Updated:
2020-03-01 10:49:53
HP Sprocket Review – Taking pictures is what today's people love to do. Most of them capture moments of their lives using their smartphone's camera and assuming enough light, you can always get great results.Some might consider printing their favourite ph...
Bottom line HP Sprocket is so convenient to be carried around thanks to its compact size. It can hold up to 10 ZINK Paper Sheets with 313 x 400 dpi of print quality, making it a handy, magical gadget to have with you at all times especially in parties and meet-ups.Th...
90%
itwire.com
Updated:
2020-03-01 10:49:58
HP's new instant, Bluetooth/NFC printer will produce 3 x 2” (50 x 76mm) colourful and durable photos or stickers with no ink needed!The Sprocket uses HP's thermal ZINK — Zero Ink — technology to avoid mess and its inbuilt micro-USB rechargeable 500mAh bat...
0%
the-gadgeteer.com
Updated:
2020-03-01 10:49:18
If you're like me, you probably take a lot of pictures with your phone. Flipping through pics on our phones is fun, but most of us don't get a chance to enjoy them OUTSIDE of the phone. One way to do that is to print the pictures and one solution that can...
Good Easy setup, Quick photo prints, Crisp and good color...
Bad Only comes with 10 sheets of photo paper...
Bottom line I've reviewed a couple other printers very similar to the HP Sprocket, so I wasn't expecting the resulting prints to be much if any different than ones I've been using for years. But I actually was surprised. The prints from the HP Sprocket look a bit cri...
0%
chipchick.com
Updated:
2020-03-01 10:49:30
Instant photography never went away, but it's had one foot out the door since the advent of digital photography. Well, digital photography has been around for a while now, and the honeymoon period is over! Digital albums hold thousands of photos, and no o...
0%
tomsguide.com
Updated:
2020-03-01 10:49:33
Decades ago, the Polaroid Instant camera was an iconic piece of tech that was as popular for its day as the latest iPhone is now. It pioneered the use of self-developing film, and it was a hit for decades. HP has introduced a new portable photo printer, t...
Good Photo printer and camera in on, Inkless printing is hassle-fre, Rechargeable battery...
Bad Print quality leaves a lot to be desire, Mediocre camer, Clunky app...
Bottom line The HP Sprocket 2-in-1 is an amusing toy, giving you the chance to print photos on the spot, and even snap a few new ones as you go. Like most mobile snapshot printers, it doesn't offer the greatest print quality, but it's selling instant gratification wi...
60%
toptenreviews.com
Updated:
2020-03-01 10:49:37
At just over 9 cubic inches, the HP Sprocket is the smallest of the wallet-size snapshot printers we tested. While it works pretty well for a novelty photo printer, its print quality just doesn't quite measure up to that of other photo-only printers. The...
0%
channelpostmea.com
Updated:
2020-03-01 10:49:44
Mobile printing now has a new meaning. HP recently announced the launch of the Sprocket – a portable printer for the smartphone generation. This little device produces 2-by-3-inches photos with a peel-and-stick back.The printer measures just 0.83 inches i...
0%
t3me.com
Updated:
2020-03-01 10:49:44
There was a time when portable photo printers were the necessary accessory for anyone looking to instantly print their photos. Sure, the Polaroid and other similar products were more popular, but a big percentage of photos are now shot on a smartphone – a...
Good Small and portable, Easy to use and configure, Fast print speeds...
Bad Image quality could be better...
Bottom line The HP Sprocket is a winner in terms of portability. It's a great solution if you want instant, fast and Polaroid-like prints. Quality could be better, but overall it's a decent portable photo printer...
80%
pcmag.com
Updated:
2020-03-01 10:49:59
The HP Sprocket Photo Printer ($129.99) is a tiny, cute, and convenient photo printer designed for printing from a smartphone or tablet. It can fit into your pocket, and connects to an iOS or Android device via Bluetooth. The Sprocket falls short of the E...
Good Fast photo printing, Highly portable, Prints from your phone or tablet's photo albums, Easy integration with Facebook, Instagram, and Flickr...
Bad Limited to wallet-size (2-by-3) prints, Can only print from smartphones and tablets via Bluetooth...
Bottom line The tiny HP Sprocket Photo Printer can produce wallet-size prints from your phone or tablet's photo albums or your social media accounts, although its output quality could be better...
80%
geekdad.com
Updated:
2020-03-01 10:50:01
I came home the other day to find a mysterious box from HP waiting for me I opened it to find an HP Sprocket The Sprocket is a portable printer that uses HP ZINK zero ink–get it? and special paper to print photos directly from your phone To me, it was a c...
0%
Disclaimer HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):
Disclaimer

[1] HP Sprocket App required.
[2] On the go printing requires mobile device to be connected to HP Sprocket via Bluetooth connection. Mobile printing from the HP Sprocket App is supported on iPhone® and iPod touch® on iOS v8.0 and higher. Android™ printing supported on Android devices using OS v4.4 and higher. For details on how to print, see hpsprocket.com. Bluetooth is a trademark owned by its proprietor and used by HP under license.
[3] HP Sprocket App required. Bluetooth is a trademark owned by its proprietor and used by HP under license.