location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Gold Wallet Case Protective case 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Gold Wallet Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HS24A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628556335 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 00:10:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Sprocket Gold Wallet Case Protective case 100 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protective case
  • - Gold
  • - 100 pc(s)
  • - 90 g
Long product name HP Sprocket Gold Wallet Case Protective case 100 pc(s) :
The long product name of HP Sprocket Gold Wallet Case Protective case 100 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Sprocket Gold Wallet Case
More>>>
HP Sprocket Gold Wallet Case Protective case 100 pc(s):
The official description of HP Sprocket Gold Wallet Case Protective case 100 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Travel in style

Experience-focused users who love to share photos and be in the moment, who seek out fun, and who love expressing themselves creatively.

The HP Sprocket Wallet Case helps protect your Sprocket and keeps it on hand when you’re on the go. Compatible with HP Sprocket, HP Sprocket 2-in-1, and HP Sprocket Plus.

Short summary description HP Sprocket Gold Wallet Case Protective case 100 pc(s):
This short summary of the HP Sprocket Gold Wallet Case Protective case 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Gold Wallet Case, Protective case, Gold, 100 pc(s), Sprocket, 1200 pc(s), 104.9 mm

Long summary description HP Sprocket Gold Wallet Case Protective case 100 pc(s):
This is an auto-generated long summary of HP Sprocket Gold Wallet Case Protective case 100 pc(s) based on the first three specs of the first five spec groups.

HP Sprocket Gold Wallet Case. Product type: Protective case, Product colour: Gold, Quantity per pack: 100 pc(s). Products per pallet: 1200 pc(s). Width: 104.9 mm, Depth: 154.9 mm, Height: 24.9 mm

A colorful choice

Match the style of your Sprocket with two color options—compatible with HP Sprocket and HP Sprocket 2-in-1, and HP Sprocket Plus.

Safeguards Sprocket, stores photos

Help protect your Sprocket on the move with a wallet case, and keep instant photos and more in the side pocket.

Goes where you go

With the Sprocket inside, this wallet case easily fits it into your purse or backpack so you can create 2 x 3 inch (5 x 6 cm) photos virtually anywhere.

Features
Product type *
Protective case
Product colour *
Gold
Quantity per pack *
100 pc(s)
Compatibility *
Sprocket
Logistics data
Products per pallet
1200 pc(s)
Technical details
Pallet gross weight
91.17 g
Weight & dimensions
Width
104.9 mm
Depth
154.9 mm
Height
24.9 mm
Weight
90 g
Package weight
110 g
Package depth
30 mm
Package width
119.9 mm
Package height
190 mm
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)