location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U050-010-GY-MAX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238962 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:00:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Engineered using UHMWPE and Aramid fiber to stand up to frequent and rigorous use
  • - Extra-strong cable construction helps prevent fraying and loose cable connectors
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure efficient charging and data transfers
  • - Integral strain relief helps cable move freely without stress or cracking
  • - Ideal for streaming video and other applications that require a fast, clear signal
Warranty: Lifetime limited
Long product name Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m) :
The long product name of Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m)
More>>>
Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m):
The official description of Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Heavily Reinforced Cable Charges and Syncs Your Smartphone or Other USB Micro-B Device
This heavy-duty USB sync/charge cable (M/M) connects your smartphone, external hard drive, digital camera or other USB Micro-B device to a computer, car charger or wall charger. It allows you to charge and power your Micro-B device, as well as sync and transfer data at USB 2.0 speeds up to 480 Mbps. The cable is ideal for streaming audio and similar high-end applications that require fast, clear transmission free of line noise and other interference.

Constructed Using UHMWPE and Bulletproof Aramid Fiber Designed to Last
Charging cables used with mobile devices are often pulled, strained and generally abused, sometimes to the point of failure. To counter the stress of daily abuse, the super-robust U050-010-GY-MAX is constructed using UHMWPE and Aramid fiber to reinforce the conductors inside the cable. The double-braided nylon jacket helps maintain top performance and long life, while the enhanced UHMWPE and Aramid protection stands up to the strain of rigorous and frequent use. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m):
This short summary of the Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m), 3 m, USB A, Micro-USB B, USB 2.0, 0.48 Gbit/s, Grey

Long summary description Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m):
This is an auto-generated long summary of Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m) based on the first three specs of the first five spec groups.

Tripp Lite U050-010-GY-MAX Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 10 ft. (3.05 m). Cable length: 3 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel/Gold, Product colour: Grey

Brand Image Product code Product Stock Price from
Tripp Lite U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) Tripp Lite U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m)
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) Tripp Lite U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m)
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) Tripp Lite U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m)
(show image)
U325-015 U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) Tripp Lite U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m)
(show image)
U325-010 U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325X-006 USB 3.2 Gen 1 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m) Tripp Lite U325X-006 USB 3.2 Gen 1 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m)
(show image)
U325X-006 U325X-006 USB 3.2 Gen 1 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.) Tripp Lite U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.)
(show image)
U330-05M-C2A-G2 U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) Tripp Lite U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.)
(show image)
U330-10M-1 U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) Tripp Lite U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m)
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m) Tripp Lite U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m)
(show image)
U421-20N-G2 U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m) Tripp Lite U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m)
(show image)
U421-006 U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)