location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario All-in-One SG2-110NL Desktop PC Intel Atom® 50.8 cm (20") 1600 x 900 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SG2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Presario All-in-One SG2-110NL Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XH613EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Presario All-in-One SG2-110NL Desktop PC Intel Atom® 50.8 cm (20") 1600 x 900 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Atom® 1.66 GHz
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB DVD-RW Card reader integrated
  • - Intel® GMA 3150
  • - Ethernet LAN
More>>>
Short summary description HP Compaq Presario All-in-One SG2-110NL Desktop PC Intel Atom® 50.8 cm (20") 1600 x 900 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:
This short summary of the HP Compaq Presario All-in-One SG2-110NL Desktop PC Intel Atom® 50.8 cm (20") 1600 x 900 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario All-in-One SG2-110NL Desktop PC, 50.8 cm (20"), HD+, Intel Atom®, 1 GB, 160 GB, Black

Long summary description HP Compaq Presario All-in-One SG2-110NL Desktop PC Intel Atom® 50.8 cm (20") 1600 x 900 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:
This is an auto-generated long summary of HP Compaq Presario All-in-One SG2-110NL Desktop PC Intel Atom® 50.8 cm (20") 1600 x 900 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black based on the first three specs of the first five spec groups.

HP Compaq Presario All-in-One SG2-110NL Desktop PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 3150. Optical drive type: DVD-RW. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor cores
1
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Storage
Total storage capacity *
160 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 3150
Optical drive
LightScribe
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
VGA (D-Sub) ports quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Country of origin
China
Weight & dimensions
Width (with stand)
484 mm
Depth (with stand)
60 mm
Height (with stand)
336 mm
Weight (with stand)
4.35 kg
Other features
Graphics card family
Intel
Audio output channels
5.1 channels
Chassis type
All-in-One
Display included
Yes
Maximum graphics card memory
251 MB
Networking features
Ethernet, Fast Ethernet