Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 500 GB 2.5"
- - Maximum data transfer rate: 5000 Mbit/s
- - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
- - Black
Warranty:
2 year limited warraty
Long product name HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
:
p2050 500GB Black Portable Hard Drive
The long product name of HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
p2050 500GB Black Portable Hard Drive
More>>>
HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The HP Portable Hard Drive is perfect for extra plugand-play storage and includes HP SimpleSave backup software
Features
- Stylish Aluminum Design
- HP SimpleSave backup software
- USB powerefd and USB 3.0 in 2.5" format
Short summary description HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP p2050 500GB, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black
Long summary description HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.
HP p2050 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black