location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 80i-110s Current clamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80i-110s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114519 show
Show alternative article codes used in the online market place
Category: Test Probes Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:35
The date of the most recent change of this product data-sheet in Icecat.
Fluke 114519 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 80i-110s Current clamp
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Current Range: 0.1 to 100A DC or 0.1 to 70A AC
  • - Basic Accuracy (DC to 1kHz):
  • - 100mV/A setting: 50mA to 10A +/- 3% of reading + 50mA
  • - 10mV/A setting: 50mA to 40A +/- 4% of reading + 50mA
  • - 40A to 80A +/- 12% of reading + 50mA
  • - 80 to 100A +/- 15% of reading
  • - Output Signal: 10A range: 100mV/A / 100A range: 10mV/A
  • - Bandwidth: 1Hz to 20kHz
  • - Working Voltage: 600V AC rms
  • - Maximum Conductor Size: 11.8 mm (.46 inch) diameter
  • - Safety Rating: IEC 1010 and CSA-C22.2 No. 1010-1 Installation Category II, Working Voltage 600V
Warranty: 1 year
Long product name Fluke 80i-110s Current clamp :
The long product name of Fluke 80i-110s Current clamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC/DC Current Clamp, 600V
More>>>
Short summary description Fluke 80i-110s Current clamp:
This short summary of the Fluke 80i-110s Current clamp data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 80i-110s, Current clamp, Black, Banana plugs, BNC, CAT II, CAT III, 1.6 m

Long summary description Fluke 80i-110s Current clamp:
This is an auto-generated long summary of Fluke 80i-110s Current clamp based on the first three specs of the first five spec groups.

Fluke 80i-110s. Product type: Current clamp, Product colour: Black, Interface: Banana plugs. Length: 231 mm, Weight: 330 g. Quantity per pack: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)