location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 88V/A multimeter Digital multimeter CAT III 1000V, CAT IV 600V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88V/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2117440
Category:
Also known as a multitester and a VOM (Volt-Ohm meter), this is an electronic measuring instrument that combines several measurement functions in one unit. A typical multimeter would include basic features such as the ability to measure voltage, current, and resistance.
Multimeters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:41
The date of the most recent change of this product data-sheet in Icecat.
Fluke 2117440 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 88V/A multimeter Digital multimeter CAT III 1000V, CAT IV 600V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in thermometer conveniently allows you to take temperature readings without having to carry a separate instrument
  • - Magnetic hanger (included with kit) for easy set-up and viewing while freeing your hands for other tasks
  • - Peak min/max to capture intermittent events as short as 250 micro seconds
  • - Large digit display with bright, two-level backlight makes the Fluke 88V significantly easier to read than the old Fluke 88
Warranty: Lifetime warranty
Long product name Fluke 88V/A multimeter Digital multimeter CAT III 1000V, CAT IV 600V :
The long product name of Fluke 88V/A multimeter Digital multimeter CAT III 1000V, CAT IV 600V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 V, 10 A, 50 MΩ, 60 nS
More>>>
Short summary description Fluke 88V/A multimeter Digital multimeter CAT III 1000V, CAT IV 600V:
This short summary of the Fluke 88V/A multimeter Digital multimeter CAT III 1000V, CAT IV 600V data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 88V/A, Battery, 98 mm, 52 mm, 201 mm, 624 g, -20 - 55 °C

Long summary description Fluke 88V/A multimeter Digital multimeter CAT III 1000V, CAT IV 600V:
This is an auto-generated long summary of Fluke 88V/A multimeter Digital multimeter CAT III 1000V, CAT IV 600V based on the first three specs of the first five spec groups.

Fluke 88V/A. Power source: Battery. Width: 98 mm, Depth: 52 mm, Height: 201 mm

Brand Image Product code Product Stock Price from
Fluke

Fluke 87V/E2 Kit multimeter Digital multimeter
(show image)
3947864 87V/E2 Kit 0.00
(excl. VAT)
0 (incl. VAT)
Fluke

Fluke 87V multimeter
(show image)
87V 87V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)