- - Keystone design compatible with wall plates, patch panels and surface-mount boxes
- - RJ45 termination is quick and easy with no punchdown tools required
- - PoE+ compliant jack is recommended for Cat6 premise wiring
- - Specially designed to prevent spark-gap erosion that can affect transmission
- - Includes shutter/dust cap to protect end from dust and debris when not in use
Keystone Jack Cat6/Cat5e, RJ45, Shuttered, Dust Cap - Toolless, PoE/PoE+ Compliant, White, TAA
Toolless Keystone Jack Strengthens Your High-Speed Cat5e/Cat6 Network
Terminate your network patch cable without the time, effort and expense of a punchdown tool. Ideal for Cat6 premise wiring, the RJ45 keystone jack snaps into wall plates, patch panels and surface-mount boxes and works with all shielded Cat6 cables. Toolless punchdown connection is compatible with 22–24 AWG solid wire cabling. A shutter/dust cap protects the jack from dust and other contaminants when not in use.
Specifically Designed for Use in Surveillance, VoIP and Other PoE+ Applications
This PoE+ (Power over Ethernet) jack prevents spark-gap erosion that degrades the plug and jack contacts over time and can affect data and/or power transmission capabilities to maximize performance with PoE applications. The N238-001-GY-TF handles the frequent mating and unmating of surveillance cameras, VoIP phone systems, wireless access points and other PoE and PoE+ devices under electrical load.
TAA-Compliant for GSA Schedule Purchases
The N238-001-GY-TF is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.
Tripp Lite N238-001-GY-TF Keystone Jack Cat6/Cat5e, RJ45, Shuttered, Dust Cap - Toolless, PoE/PoE+ Compliant, White, TAA, Flat, White, RJ-45, 110 block, Female, Female
Tripp Lite N238-001-GY-TF Keystone Jack Cat6/Cat5e, RJ45, Shuttered, Dust Cap - Toolless, PoE/PoE+ Compliant, White, TAA. Construction type: Flat, Product colour: White, Connector 1: RJ-45. Width: 21.8 mm, Depth: 34.3 mm, Height: 19.3 mm. Package width: 101.6 mm, Package depth: 139.7 mm, Package height: 127 mm. Quantity per pack: 1 pc(s). Country of origin: Taiwan, Master (outer) case width: 129.5 mm, Master (outer) case length: 294.6 mm