location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N235-001-6A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189936 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:11:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50-µinch gold-plated contacts on RJ45 jacks
  • - Heavy-duty polycarbonate housing
  • - Keystone design for use with standard data wallplate
  • - Compatible with all Cat6a cables
  • - Backward compatible with Cat6, Cat5e and Cat5 LANs
Warranty: Lifetime limited
Long product name Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA :
The long product name of Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA
More>>>
Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA:
The official description of Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Strengthen your high-speed network with this N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler. It connects two Cat6a patch cords to create one longer cable, and its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as N042-001-WH). Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, voice/data networking, telecommunications and Ethernet connections.

Compatible with all Cat6a cables, regardless of what size wire they use, the N235-001-6A features straight-through wiring and 50-µin gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Category 6A compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs.

Short summary description Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA:
This short summary of the Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA, White, RJ45, RJ45, Gold, -10 - 60 °C, -40 - 68 °C

Long summary description Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA:
This is an auto-generated long summary of Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA based on the first three specs of the first five spec groups.

Tripp Lite N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA. Product colour: White, Connector 1: RJ45, Connector 2: RJ45. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 127 mm. Country of origin: Taiwan, Master (outer) case width: 134.6 mm, Master (outer) case length: 76.2 mm

Features
Product colour *
White
Connector 1 *
RJ45
Connector 2 *
RJ45
Connector contacts plating
Gold
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Packaging data
Package width
101.6 mm
Package depth
12.7 mm
Package height
127 mm
Packaging data
Package weight
10 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
134.6 mm
Master (outer) case length
76.2 mm
Master (outer) case height
299.7 mm
Master (outer) case gross weight
500 g
Products per master (outer) case
50 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189933
Brand Image Product code Product Stock Price from
Tripp Lite N235-D01-SH-6A Cat6a Shielded In-Line DIN-Rail Mountable Snap-In Coupler (RJ45 F/F), TAA Tripp Lite N235-D01-SH-6A Cat6a Shielded In-Line DIN-Rail Mountable Snap-In Coupler (RJ45 F/F), TAA
(show image)
N235-D01-SH-6A N235-D01-SH-6A Cat6a Shielded In-Line DIN-Rail Mountable Snap-In Coupler (RJ45 F/F), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-SH-TF Keystone Jack Cat6a/Cat6/Cat5e, RJ45, Shielded, Dust Cap - Toolless, PoE/PoE+ Compliant, TAA Tripp Lite N238-001-SH-TF Keystone Jack Cat6a/Cat6/Cat5e, RJ45, Shielded, Dust Cap - Toolless, PoE/PoE+ Compliant, TAA
(show image)
N238-001-SH-TF N238-001-SH-TF Keystone Jack Cat6a/Cat6/Cat5e, RJ45, Shielded, Dust Cap - Toolless, PoE/PoE+ Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GY-TF Keystone Jack Cat6/Cat5e, RJ45, Shuttered, Dust Cap - Toolless, PoE/PoE+ Compliant, White, TAA Tripp Lite N238-001-GY-TF Keystone Jack Cat6/Cat5e, RJ45, Shuttered, Dust Cap - Toolless, PoE/PoE+ Compliant, White, TAA
(show image)
N238-001-GY-TF N238-001-GY-TF Keystone Jack Cat6/Cat5e, RJ45, Shuttered, Dust Cap - Toolless, PoE/PoE+ Compliant, White, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N206-KJ01-IND Keystone Jack Cat6/Cat5e, RJ45, Shielded, Dust Cap, Industrial - 110 Punch Down, IP68, TAA Tripp Lite N206-KJ01-IND Keystone Jack Cat6/Cat5e, RJ45, Shielded, Dust Cap, Industrial - 110 Punch Down, IP68, TAA
(show image)
N206-KJ01-IND N206-KJ01-IND Keystone Jack Cat6/Cat5e, RJ45, Shielded, Dust Cap, Industrial - 110 Punch Down, IP68, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-WH-6A Cat6a 110-Style Punchdown RJ45 Keystone Jack, White, TAA Tripp Lite N238-001-WH-6A Cat6a 110-Style Punchdown RJ45 Keystone Jack, White, TAA
(show image)
N238-001-WH-6A N238-001-WH-6A Cat6a 110-Style Punchdown RJ45 Keystone Jack, White, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N235-001-WH Cat6 Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), White, TAA Tripp Lite N235-001-WH Cat6 Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), White, TAA
(show image)
N235-001-WH N235-001-WH Cat6 Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), White, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA
(show image)
N238-001-SH-TFA N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GY-TFA Toolless Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Gray, TAA Tripp Lite N238-001-GY-TFA Toolless Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Gray, TAA
(show image)
N238-001-GY-TFA N238-001-GY-TFA Toolless Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Gray, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GN Cat6/Cat5e 110 Style Punch Down Keystone Jack - Green, TAA Tripp Lite N238-001-GN Cat6/Cat5e 110 Style Punch Down Keystone Jack - Green, TAA
(show image)
N238-001-GN N238-001-GN Cat6/Cat5e 110 Style Punch Down Keystone Jack - Green, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-YW Cat6/Cat5e 110 Style Punch Down Keystone Jack - Yellow, TAA Tripp Lite N238-001-YW Cat6/Cat5e 110 Style Punch Down Keystone Jack - Yellow, TAA
(show image)
N238-001-YW N238-001-YW Cat6/Cat5e 110 Style Punch Down Keystone Jack - Yellow, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)