location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T2600dr 36-in PostScript Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T2600dr 36-in PostScript Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3EK15A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808346842 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 00:02:29
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T2600dr 36-in PostScript Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan
Warranty: Two-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T2600dr 36-in PostScript Multifunction Printer :
The long product name of HP Designjet T2600dr 36-in PostScript Multifunction Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T2600dr 36-in PostScript Multifunction Printer
More>>>
HP Designjet T2600dr 36-in PostScript Multifunction Printer:
The official description of HP Designjet T2600dr 36-in PostScript Multifunction Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create highly efficient teams with the most compact, quiet MFP[3] that supports collaboration with a smart interface and access to shared folders.[2] Meet deadlines with the fastest print speed and the only automatic print stacking.[3]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T2600dr 36-in PostScript Multifunction Printer:
This short summary of the HP Designjet T2600dr 36-in PostScript Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T2600dr 36-in PostScript Multifunction Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, Colour scanning, 600 x 600 DPI

Long summary description HP Designjet T2600dr 36-in PostScript Multifunction Printer:
This is an auto-generated long summary of HP Designjet T2600dr 36-in PostScript Multifunction Printer based on the first three specs of the first five spec groups.

HP Designjet T2600dr 36-in PostScript Multifunction Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy paper, Photo paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Product colour: White, Internal memory: 128000 MB, Internal storage capacity: 500 GB. Power consumption (PowerSave): 120 W, Power consumption (off): 0.3 W

Seamless experience – Designed for all

Radically simple experience with a smart 396.2 mm (15.6 in) interface and the easiest PDF printing with HP Click.[1]
Engage in a collaborative workstyle with teams quickly accessing shared folders to print and scan.[2]
Empower your workforce. Easily print and share jobs from the cloud with your mobile device and HP Smart app.
Fits your workplace with the most compact footprint and most quiet operation, with up to 87% less noise.[3]

Unleash performance – To turn design into delivery

Showcase design versatility from precise line drafts to boldly coloured 3D renders, with HP Bright Office Inks.
Provide the highest accuracy and display the finest details with the unique Adobe PDF Print Engine.[4]
Meet deadlines with the fastest speed up to 180 D/hr, the only automatic print stacking[3], and dual rolls.[5]
Easily digitise your projects with automated scanning, user-centric quicksets, and post-editing capabilities.

SECURE – World's most secure large-format printer[5]

Rely on the best network protection with features like HP Secure Boot and whitelisting.[5]
Control who accesses the printer and its confidential documents with secure user authentication.
Keep your fleet secure at any time with HP JetAdvantage Security Manager.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Printing colours *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Print head
1
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, USB
Maximum scan length
15 m
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Heavy paper, Photo paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Roll top margin
14 cm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Performance
Product colour *
White
Internal memory
128000 MB
Performance
Internal storage capacity
500 GB
Storage media
HDD
Certification
ErP, WEEE, RoHS (EU), REACH, EPEAT
HP segment
Business
Brand-specific features
HP ePrint
Yes
Power
Power consumption (PowerSave)
120 W
Power consumption (off)
0.3 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1390 mm
Depth
760 mm
Height
1240 mm
Weight
109 kg
Packaging data
Package width
1477 mm
Package depth
767 mm
Package height
800 mm
Package weight
142 kg
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
United Arab Emirates 3 distributor(s)
México 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Designjet T2600dr 36-in PostScript Multifunction Printer:
Disclaimer

[1] Compared to Canon Direct Print & Share and based on “One Click Print.” Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, DWF, HP-GL/2 files.
[2] Using Lightweight Directory Access Protocol (LDAP).
[3] Based on comparable large-format inkjet printers under €12,000 as of December, 2018. IDC figures show that Canon, Epson, and HP combine for 98% share of this printing category worldwide as of Q3, 2018. Most compact footprint calculated using all devices in "Operation mode" with an Open Basket and the arm of the Screen (front panel) spread out to enable user interaction and the scanner lifted on the Canon TX 3000 T36 MFP and the Epson SC-T5200 MFP to enable top media loading. Most quiet according to internal HP testing of sound pressure level during operating mode (plain paper, line drawing, Normal mode) compared to published specification of competitive printers. Percentage calculations of noise based on lineal units vs. Canon TX-3000 published spec of 51dB(A). Fastest print speed based on sustained printing speeds. Only automatic print stacking based on unicity of the integrated stacker versus competitive printers only offering basket or bin with stacking position.
[4] Requires purchase of the HP DesignJet T2600 PostScript® models or optional HP DesignJet PostScript/PDF Upgrade Kit. Highest accuracy and finest details compared to printers without the embedded Adobe technology excluding RIP users, and based on internal HP testing with PDF files containing special fonts, PANTONE® colors, smooth shading, overprint, and transparencies that can only be reproduced using the Adobe PDF Print Engine. The Adobe PDF Print Engine (APPE) is Adobe’s high speed, high fidelity print platform. To learn more, visit http://www.adobe.com/products/pdfprintengine.
[5] Advanced embedded security features are based on HP review of 2019 published embedded security features of competitive printers, as of February 2019.
Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23¼C, 50-60% relative humidity, on A0 HP Matte Film in Best or Normal mode with Original HP inks
From A4 to A0, with up to 100 A1-size capacity.
Based on 8 GB RAM.
From A4 to A0, with up to 100 A1-size capacity.
Can be recycled through commonly available recycling programs.
Can be recycled through commonly available recycling programs.