location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M304a

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M304a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1A66A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015512108 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 13:17:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2024
Product end of life date
HP W1A66A user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP W1A66A user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M304a
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast first page out speeds; Compact Size; Energy Efficient
  • - Print
  • - Print speed up to 35 ppm (A4)
  • - Fine Lines (1200 x 1200 dpi)
Warranty: One-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M304a :
The long product name of HP LaserJet Pro M304a. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M304a
More>>>
HP LaserJet Pro M304a:
The official description of HP LaserJet Pro M304a as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Winning in business means working smarter. The HP LaserJet Pro M304a printer is designed to let you focus your time where it’s most effective – helping to grow your business and staying ahead of the competition.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP LaserJet Pro M304a:
This short summary of the HP LaserJet Pro M304a data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M304a, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, White

Long summary description HP LaserJet Pro M304a:
This is an auto-generated long summary of HP LaserJet Pro M304a based on the first three specs of the first five spec groups.

HP LaserJet Pro M304a. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD, Product colour: White

Built to keep you – and your business – moving forward

Grab pages and go – without waiting. This device wakes up and prints fast.[1]
Work with less wait. Step up your productivity with print speeds up to 35 (A4) pages per minute (ppm). [1]
Keep your office secure with a non-networked printer.

Simply designed to uncomplicate your day

Set up this printer fast and easily manage device settings to help increase overall printing efficiency.
Make the most of your office space with a printer that conveniently fits into your workstyle.
The 2-line LCD display is simple to read and operate.
Work without delays or messes, with cartridges featuring auto seal removal.

Sustainability is smart business

Avoid frustrating reprints, wasted supplies, and service calls using Original HP toner cartridges.
Saves up to 18% energy over prior products.[2]

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
28 s
Time to first page (black, normal)
6.9 s
Secure printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Philippines
Replacement cartridges
CF259A HP 59A Black LaserJet Toner Cartridge (3,000 pages), CF259X HP 59X Black LaserJet Toner Cartridge (10,000 pages)
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
Multi-purpose tray media types
Legal, Letter
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Product colour *
White
Design
Built-in display *
Yes
Display
LCD
Control type
Buttons
Certification
CISPR 32:2012/EN 55032:2012 - (Class B), CISPR 32:2015/EN 55032:2015 - (Class B), EN 61000-3-2:2014+A1:2015, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6
Power
Power consumption (printing) *
495 W
Power consumption (ready)
5.5 W
Power consumption (PowerSave)
0.05 W
Power consumption (off)
0.05 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows 11
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainable technologies and materials
Mercury-free
Doesn't contain
Mercury
Carbon footprint
Total carbon footprint (kg of CO2e)
290
Carbon emissions, manufacturing (kg of CO2e)
230
Carbon emissions, logistics (kg of CO2e)
19
Carbon emissions, end-of-life (kg of CO2e)
34
Total carbon emissions, w/o use phase (kg of CO2e)
4
Weight & dimensions
Width
381 mm
Depth
357 mm
Height
216 mm
Weight
8.22 kg
Packaging data
Package width
443 mm
Package depth
274 mm
Package height
464 mm
Package weight
10.5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1500 pages
Warranty card
Yes
Cables included
AC
Brand-specific features
HP automatic document feeder
Yes
HP GTIN (EAN/UPC) with options
(ABT) 193015512108; (ABY) 193015512139; (ACQ) 193015512146; (B19) 193015512115; (BAZ) 193015512153
HP GTIN (EAN/UPC)
193015512108, 193015512139, 193015512146, 193015512115, 193015512153
Technical details
Master (outer) cases per pallet layer
9 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
25 dB
Acoustic pressure emissions bystander (ready)
16 dB
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro M304a:
Disclaimer

[1] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[2] Based on HP Internal testing using normalised TEC Value, 2019.
Technical specification disclaimers
Print Mode: "Draft", "Normal" - Default, "FineLine".
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Without trays and covers not extended.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
In box cartridge yields 1,500 black pages based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see: http://www.hp.com/go/learnaboutsupplies. Pages may vary based on customer printing conditions and usage.
Toner cartridges designed for distribution and use within a designated region only; Will not work outside of designated region.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies.