location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 59X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
59X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF259X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018046788 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 604479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 09:09:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 59X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 59X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 59 toner cartridges work with: HP LaserJet Enterprise M406, M430; HP LaserJet Pro M304, M404, M428
  • - 1 Black (~10,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Track cartridge use with HP print gauge technology and reorder easily using intelligence built into Original HP toner cartridges. Automatic seal removal makes installation quick and easy.
  • - HP helps you recycle your Original HP cartridges – it’s easy and free with the HP Planet Partners program, available worldwide.[4] Recycled plastics from HP Planet Partners are used as raw material in new HP cartridges.[5]
  • - Ideal for workgroups who want to print consistent, quality black-and-white pages at high speeds, help save energy,[1] and protect against fraud.
  • - Depend on Original HP 59X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 59X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 59X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

59X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 59X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 59X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for workgroups who want to print consistent, quality black-and-white pages at high speeds, help save energy,[1] and protect against fraud.

Original HP Toner cartridges with JetIntelligence deliver professional-quality pages, high-yield options,[2] peak printing performance, and innovative HP anti-fraud technology. Help reduce costs with energy-saving HP EcoSmart black toner.[1]

Short summary description HP 59X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 59X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 59X High Yield Black Original LaserJet Toner Cartridge, 10000 pages, Black, 1 pc(s)

Long summary description HP 59X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 59X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 59X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 10000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 59 toner cartridges work with: HP LaserJet Enterprise M406, M430 HP LaserJet Pro M304, M404, M428
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
10000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF259X
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
362 mm
Depth
102 mm
Height
227 mm
Weight
970 g
Package width
362 mm
Package depth
102 mm
Package height
227 mm
Weight & dimensions
Package weight
1.35 kg
Brand-specific features
HP GTIN (EAN/UPC)
192018046788
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross width
109.8 cm
Pallet gross length
94.2 cm
Pallet gross height
127.9 cm
Pallet gross weight
203 g
Pallet weight (EU)
134 g
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
21 pc(s)
Master (outer) cases per pallet
84 pc(s)
Products per pallet
84 pc(s)
Products per pallet (EU)
84 pc(s)
Other features
Pallet dimensions (W x D x H)
1098 x 942 x 1279 mm
Print technology
Laser printing
Pallet size (EU)
1100 x 740 x 1057 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 59X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Calculations based on HP LaserJet 300/400 series monochrome printers introduced in spring 2019. HP 59 A/X compared to HP 26A/X.
[2] High-yield cartridges are not included in printer purchase, please purchase separately. HP 59X High Yield Original LaserJet Toner Cartridge compared to HP 59A. Learn more at http://www.hp.com/go/learnaboutsupplies.
[7] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
[1] Calculations based on HP LaserJet 300/400 series monochrome printers introduced in spring 2019. HP 59 A/X compared to HP 26A/X.
[2] High-yield cartridges are not included in printer purchase, please purchase separately. HP 59X High Yield Original LaserJet Toner Cartridge compared to HP 59A. Learn more at http://www.hp.com/go/learnaboutsupplies.