location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office B42WD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office B42WD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA77302
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office B42WD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 38 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - Wi-Fi
Warranty: 1 Year
Long product name Epson Stylus Office B42WD :
The long product name of Epson Stylus Office B42WD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus B42WD, Micro Piezo, Inkjet, Color, Duplex, 5760x1440, 38ppm, 20s (10x15 Photo), 250-sheets/A4 (75g/m2), USB 2.0, Fast Ethernet, 802.11b/g/n, 16W, 4.5kg, Win/Mac, Black
More>>>
Epson Stylus Office B42WD:
The official description of Epson Stylus Office B42WD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high-speed duplex printer with networking capabilities for small businesses provides laser-like quality at inkjet costs.
Save time and money without sacrificing quality and even improve productivity with this easy-to-use inkjet. Running costs are up to 50 percent lower than laser competitors while delivering laser-like quality. A competitive print speed and automatic double-sided printing combine to provide the ideal network-ready printer for micro-businesses.

Economical printing
This is a printer designed to save time and money while delivering high-quality professional results. It is affordable and cost-per-page is up to 50 percent lower than competitive laser printers. Costs are kept low as Epson's individual ink cartridge system means only the colour used needs to be replaced, while further savings can be made thanks to a choice of different cartridge sizes including XL 'Stag' inks for high volume, low-cost printing. Automatic duplexing helps to cut paper usage by up to 50 percent, further reducing costs and environmental impact.
Boost productivity: Productivity is increased with a business-quality print speed of 15 black and 7.1 colour pages per minute (ISO/IEC 24734) and up to 38 pages per minute in draft mode. With no warm-up time required, results are delivered at high speed, and a high-capacity 250-sheet front-loading paper tray means less time is spent refilling.

Easy access
A straightforward and easy to use printer, the B42WD has built-in Wi-Fi and Ethernet connectivity.

Built for business
Business documents of all types can be printed with confidence with Epson's DURABrite Ultra Ink, delivering sharp, laser-like text and vibrant colours, with a finish which is water, smudge, fade and highlighter resistant.

Key Benefits:
- Business-quality high-speed printing;
- Wi-Fi and Ethernet connectivity;
- Double-Sided Printing - Auto function saves time and money;
- 250-sheet front-loading paper tray;
- Colour up to 50% cheaper than laser.

Short summary description Epson Stylus Office B42WD:
This short summary of the Epson Stylus Office B42WD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office B42WD, Colour, 5760 x 1440 DPI, 4, A4, 38 ppm, Duplex printing

Long summary description Epson Stylus Office B42WD:
This is an auto-generated long summary of Epson Stylus Office B42WD based on the first three specs of the first five spec groups.

Epson Stylus Office B42WD. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Duplex printing. Network ready. Wi-Fi

Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Print head nozzles
384
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Media weight (tray 1)
75g/m2
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Printing noise level
40 dB
Design
Market positioning *
Home & office
Country of origin
Indonesia
Power
Power consumption (printing) *
16 W
Power consumption (standby)
3 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP (x32/64-bit) Windows Vista Windows 7 Mac OS 10.4.11+
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
420 mm
Package depth
525 mm
Package height
230 mm
Package weight
6.24 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.22 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.22 m
Products per pallet
18 pc(s)
Other features
Network ready
Yes
Dimensions (WxDxH)
445 x 330 x 154 mm
Stand-by LED
Yes
Print technology
Inkjet
Interface
USB
Power requirements
220 - 240V
Networking features
Fast Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Print head
Micro Piezo
Ink drop
2pl
Wireless technology
802.11b/g/n
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:58:00
Uk has collected 1 expert review for Epson Stylus Office B42WD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%