location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-H110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTH110PK
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create durable labels up to 12mm in width
  • - High speed printing - up to 20mm/second
  • - Easy-type keyboard and graphic LCD
  • - Many fonts, frames and symbols
  • - Cable labelling function to quickly make labels for wrapping around cables
Long product name Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY :
The long product name of Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD, QWERTY, 6 x AAA, 180 dpi, TZe tape, 3.5/6/9/12 mm tape width, 400 g
More>>>
Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY:
The official description of Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design and print durable labels using the built-in keyboard and graphic display. This feature packed labelling machine prints durable labels up to 12mm in width. Choose from several fonts, font styles, frames and symbols to customise your labels to your exact needs.

Perfect for the office or workplace
Printing labels up to 12mm in width, the PT-H110 is the ideal introductory label printer for general labelling around your office or workplace.

Print durable labels in seconds
This compact and easy-to-hold label printer has dedicated quick-access keys to quickly choose from the various functions to easily format your label. The 20mm/second print speed makes light work of your labelling jobs.

Built-in graphic display
The 16 character LCD makes label creation easy. Preview then select the frames and symbols you want including on your label, before printing.

Cable marking
Clearly mark your AC adapters and other plugs and cables using the cable marking function. Prints a flag label that is wrapped onto itself for easy identification.

Many fonts, frames and symbols
Choose from 3 fonts, 10 character styles, 15 frames and over 250 symbols to customise your labels however you want.

So many uses around your workplace
There are many uses for long lasting, durable P-touch labels such as marking cables and plugs, CD’s and DVD’s, USB flash drives, office equipment, file folders, staff and visitor name badges, filing cabinets, signage, mail rooms, notice boards, shelving and telephone extension numbers.

P-touch laminated labels - tested to extreme
Brother TZe tape cassettes come in a wide variety of widths and colours, and include specialist tapes such as strong adhesive, flexible ID (for wrapping around cables or creating flag labels), tamper evident and security tapes. These laminated tapes are incredibly durable, and are designed and tested to withstand extremes in temperature, sunlight, moisture, abrasion and chemicals.

Short summary description Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY:
This short summary of the Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-H110, QWERTY, TZe, Thermal transfer, 180 x 180 DPI, 20 mm/sec, AAA

Long summary description Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY:
This is an auto-generated long summary of Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY based on the first three specs of the first five spec groups.

Brother PT-H110. Keyboard layout: QWERTY. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Supported paper width: 3.5, 6, 9, 12 mm. Battery type: AAA. Product colour: Pink, Purple

Printing
Print technology *
Thermal transfer
Colour *
No
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Maximum printing width *
1.2 cm
Maximum print height
9 mm
Vertical printing
Yes
Mirror printing
Yes
Text style
Bold, Italic, Normal, Shadow
Paper handling
Supported paper width
3.5, 6, 9, 12 mm
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of fonts
3
Tape type
TZe
Tape cutting
Manual
Number of styles
10
Number of printing lines (max)
2
Underline
Yes
Maximum text length per line
80 characters
Cutter
Yes
Design
Product colour *
Pink, Purple
Display *
LCD
Display number of lines
1 lines
Display number of characters
16
Keyboard layout
QWERTY
Power
Battery type
AAA
Number of batteries supported
6
Auto power off
Yes
Weight & dimensions
Width
111 mm
Depth
204 mm
Height
58 mm
Weight
400 g
Packaging content
Cartridge(s) included
Yes
Cartridges quantity
1 pc(s)
Quick start guide
Yes
Warranty card
Yes
Other features
Number of label formats
15
Print preview
Yes
Label memory
15 label(s)
Navigation key
Yes
Brand Image Product code Product Stock Price from
Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK
(show image)
QL-600B QL-600B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
New Zealand 1 distributor(s)