location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LQ-50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB12031
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946480084
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson LQ-50 :
The long product name of Epson LQ-50. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-50, 10 cpi / 12 cpi / 15 cpi / 17 cpi, 64 KB, 10000 POH, ESC/P 2
More>>>
Epson LQ-50:
The official description of Epson LQ-50 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Why the Epson LQ-50?
- Epson’s constant innovations in retail printing solutions give you the best performing printer that suit your business requirements.
- Allows users to print on wider receipts
- It supports 152.4mm (6") width fanfold paper for the issuing of receipts. Roll paper can also be used if the optional roll paper holder is attached to the printer.
- Saves counter space
- At only 275mm (10.83") wide, it is compactly designed to allow easy installation even on counters with limited space.
- High quality printing
- Its 24-pin print head supports printing of Indian texts in high resolution both by the command control and through a Windows® driver. 10 local Indian language device fonts are pre-installed. In addition, it is designed to perform well in dusty or sandy locations.

Short summary description Epson LQ-50:
This short summary of the Epson LQ-50 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-50, 360 cps, 300 cps, 20 cpi, 64 KB, Indonesia, 3.3 kg

Long summary description Epson LQ-50:
This is an auto-generated long summary of Epson LQ-50 based on the first three specs of the first five spec groups.

Epson LQ-50. Maximum print speed: 360 cps, Normal print speed: 300 cps, Character density: 20 cpi. Buffer size: 64 KB, Country of origin: Indonesia. Weight: 3.3 kg. Quantity per pack: 1 pc(s), Package width: 315 mm, Package depth: 315 mm. Dimensions (WxDxH): 275 x 240 x 153 mm, Connectivity technology: Wired, Print technology: Dot matrix

Printing
Maximum print speed *
360 cps
Normal print speed
300 cps
Character density
20 cpi
Features
Buffer size *
64 KB
Country of origin
Indonesia
Weight & dimensions
Weight
3.3 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
315 mm
Package depth
315 mm
Package height
210 mm
Package weight
4.08 kg
Other features
Dimensions (WxDxH)
275 x 240 x 153 mm
Connectivity technology
Wired
Print technology
Dot matrix
Logistics data
Products per pallet
60 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.25 m
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
80 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.25 m
Country Distributor
España 2 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
México 1 distributor(s)