location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIDM Black Ribbon Cartridge for LQ-50 (C13S015624)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S015624
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946482071
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Dot matrix
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624) :
The long product name of Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SIDM Black Ribbon Cartridge for LQ-50 (C13S015624)
More>>>
Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624):
The official description of Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An exact fitting ribbon cassette enables easy and user-friendly replacement and does not jump out during printing. Perfect harmonisation between printer mechanism and ribbon transport means uniform distribution of colour which, in turn, ensures a clean and pleasing appearance and also makes ribbon-tightening a thing of the past.
Of course, in the choice of ribbon fabric and mesh thickness, Epson pays special attention to the particular properties of the print head, in order to ensure that the ribbon does not fray and there is no chance of it getting stuck. In addition, costly repairs as a result of defective print heads and cash register breakdowns are avoided.
Likewise, Epson places great emphasis on the choice of ink in which the ribbon is soaked: quality of print out, even distribution of colour along the length of the ribbon and predection of the print head pins from mechanical strain and chemical pollution are the important criteria which influence quality and perfect design.
Over and above the design, Epson places great importance on quality assurance during the production process. In doing so, Epson guarantees excellent product properties at all times and an optimum harmonisation with the main product - the Epson printer.

Short summary description Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624):
This short summary of the Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624), LQ-50, Black, Dot matrix, 3000000 characters, Black, China

Long summary description Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624):
This is an auto-generated long summary of Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624) based on the first three specs of the first five spec groups.

Epson SIDM Black Ribbon Cartridge for LQ-50 (C13S015624). Compatibility: LQ-50, Printing colours: Black, Print technology: Dot matrix. Package width: 250 mm, Package depth: 75 mm, Package height: 30 mm. Products per pallet: 2400 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Performance
Printing colours
Black
Print technology
Dot matrix
Print yield
3000000 characters
Product colour
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
LQ-50
Packaging data
Package width
250 mm
Package depth
75 mm
Package height
30 mm
Package weight
0.85 g
Quantity per pack
1 pc(s)
Logistics data
Products per pallet
2400 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.17 m
Products per pallet layer
480 pc(s)
Products per pallet layer (UK)
720 pc(s)
Products per pallet (UK)
3600 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.17 m
Harmonized System (HS) code
84439990
Minimum order quantity
10 pc(s)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)