location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PINV2000HS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225146 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:42:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 2000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 2000 W Input voltage: 12 V Input frequency: 60 Hz Output voltage: 110 - 120 V
  • - Purpose: Universal DC-to-AC
  • - Adjustable output voltage
  • - Power protection features: Overload
  • - 1 pc(s)
  • - Black, Blue, White
More>>>
Short summary description Tripp Lite 2000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables:
This short summary of the Tripp Lite 2000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables, Universal, Auto, 12 V, 60 Hz, 2000 W, 110 - 120 V

Long summary description Tripp Lite 2000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables:
This is an auto-generated long summary of Tripp Lite 2000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables based on the first three specs of the first five spec groups.

Tripp Lite 2000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables. Purpose: Universal, Power supply type: Auto, Input voltage: 12 V. Product colour: Black, Blue, White, Housing material: Aluminium. Cable length: 0.91 m, Width: 265.9 mm, Depth: 366 mm. Quantity per pack: 1 pc(s), Package width: 325 mm, Package depth: 194.7 mm. Master (outer) case width: 484.9 mm, Master (outer) case length: 214.9 mm, Master (outer) case height: 665 mm

Features
Purpose *
Universal
Power supply type *
Auto
Power current type
DC-to-AC
Input voltage *
12 V
Input frequency *
60 Hz
Output power *
2000 W
Output voltage *
110 - 120 V
Adjustable output voltage
Yes
USB ports quantity
2
Power protection features
Overload
Country of origin
China
Design
Product colour *
Black, Blue, White
Housing material
Aluminium
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Cable length
0.91 m
Width
265.9 mm
Weight & dimensions
Depth
366 mm
Height
116.8 mm
Weight
5.12 kg
Packaging data
Quantity per pack *
1 pc(s)
Package width
325 mm
Package depth
194.7 mm
Package height
469.6 mm
Package weight
6.73 kg
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
484.9 mm
Master (outer) case length
214.9 mm
Master (outer) case height
665 mm
Master (outer) case gross weight
14.5 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332225143
Country Distributor
United States 2 distributor(s)