location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APS2012 power adapter/inverter 2000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APS2012
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APS2012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332090270 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:59:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Tripp Lite APS2012 power adapter/inverter 2000 W Black :
The long product name of Tripp Lite APS2012 power adapter/inverter 2000 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerVerter APS - 2000W
More>>>
Tripp Lite APS2012 power adapter/inverter 2000 W Black:
The official description of Tripp Lite APS2012 power adapter/inverter 2000 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's APS2012 DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter. Supplies up to 2000 watts of continuous 120V AC power from any 12V battery or automotive DC source. OverPower TM inverter output feature temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost TM inverter output feature delivers up to 200% of the continuous output for up to 10 seconds, providing the extra power needed to cold start heavy-duty tools and motorized equipment. When hardwire AC input is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 25/100 amp charging system. In UPS mode, the APS system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery-derived AC output. Includes a set of high current DC input terminals for simple installation (user supplies batteries and cabling - see owner's manual for recommendations). Passes sine wave utility or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Reliable large transformer design, with frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup. Optional APSRM4 wired remote power switch with full status LEDs provides remote power inverter on/off switching and continuous status information (APSRM4 sold separate). Supports an unlimited amount of runtime with any number of user-supplied batteries connected. Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel/SLA battery types and selectable line to battery power transfer voltages.

- APS2012 serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger.
- Supports 120V AC output from a 120V AC line power source or 12V DC battery source.
- Supports 120V AC output from a 120V AC 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time.
- 2000 watts continuous AC output in inverter mode, 2400 watts continuous AC output in AC mode.
- Double Boost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds.
- OverPower inverter output supports longer duration overloads to 150% for 1-60 minutes under ideal battery and temperature conditions. (For best results, utilize OverPower usage for as short of a duration as possible, ensure battery bank and cabling is able to provide full nominal DC voltage under load and allow inverter/charger to fully cool before and after OverPower usage.)
- 3-stage, selectable 25/100 amp battery charger with adjustable settings for wet/gel battery types offers fast, reliable battery recharging.
- Protected hardwire bolt-down input lugs safely accept heavy gauge input wiring from attached battery bank.
- Protected hardwire output passes 120V line power or inverter output through to connected equipment.
- Reliability enhanced large-transformer design with secure mounting flanges and protected DC wiring terminals.
- Moisture-resistant construction enables vehicular or marine operation in high humidity environments.
- 3 position operating mode switch supports "AUTO" mode to enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings.
- Set of six front panel LEDs display AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status.
- Set of 4 configuration dip switches support wet/gel battery charging profiles, adjustable 135/145V high voltage auto transfer during overvoltages and selectable 75/85/95/105V AC low voltage auto transfer during brownouts.
- Set of 4 additional configuration dip switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings.
- Resettable 25A charger AC input breaker and resettable 20A AC output breaker and automatic 2 speed cooling fan protect the inverter from load and temperature related failures.
- Grounding lug properly connects the inverter/charger system to earth ground or vehicle grounding system.
- Automatic overload and thermal shutoff safely turns off inverter as excessive loads or overheating conditions develop.
- Front panel remote control connector enables remote off/on switching (requires APSRM4 switch. accessory). Optional APSRM4 accessory also includes user configurable jacks to support inverter shutoff or startup as a vehicle ignition is engaged.
- Load sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change.

Short summary description Tripp Lite APS2012 power adapter/inverter 2000 W Black:
This short summary of the Tripp Lite APS2012 power adapter/inverter 2000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APS2012, 2000 W, 120 V, 25 A, China, Black, 215.9 mm

Long summary description Tripp Lite APS2012 power adapter/inverter 2000 W Black:
This is an auto-generated long summary of Tripp Lite APS2012 power adapter/inverter 2000 W Black based on the first three specs of the first five spec groups.

Tripp Lite APS2012. Output power: 2000 W, Output voltage: 120 V, Output current: 25 A. Product colour: Black. Width: 215.9 mm, Depth: 412.8 mm, Height: 184.2 mm. Package width: 365.8 mm, Package depth: 535.9 mm, Package height: 325.1 mm. Master (outer) case width: 365.8 mm, Master (outer) case length: 535.9 mm, Master (outer) case height: 325.1 mm

Features
Output power *
2000 W
Output voltage *
120 V
Output current
25 A
Country of origin
China
Design
Product colour *
Black
Weight & dimensions
Width
215.9 mm
Depth
412.8 mm
Height
184.2 mm
Weight
18.1 kg
Packaging data
Package width
365.8 mm
Package depth
535.9 mm
Packaging data
Package height
325.1 mm
Package weight
19.5 kg
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
365.8 mm
Master (outer) case length
535.9 mm
Master (outer) case height
325.1 mm
Master (outer) case gross weight
19.5 kg
Products per master (outer) case
1 pc(s)
Other features
Dimensions (WxDxH)
215.9 x 412.8 x 184.2 mm
Package dimensions (W x D x H)
381 x 546.1 x 336.6 mm (15 x 21.5 x 13.2")
Country Distributor
United States 1 distributor(s)