location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5600NL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-G5600NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H352940
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946470245
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-G5600NL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 4500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 7 W
  • - 373 W
Warranty: 2 years
Long product name Epson EB-G5600NL :
The long product name of Epson EB-G5600NL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-G5600NL - 3LCD, 4500lm, XGA (UXGA+/1080p), 4:3, 2000h, 275W UHE, 1 x 7 W, 6.7 kg
More>>>
Epson EB-G5600NL:
The official description of Epson EB-G5600NL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specifically designed for education and corporate locations, this large venue installation projector boasts an equally high white and Colour Light Output (CLO) thanks to Epson's 3LCD technology. This means presentations have vivid yet natural colours, even in full daylight.

This model comes without a lens.

First-class picture quality:
Audiences will enjoy perfect images, natural colours and brightness of 4,500 lumens white and Colour Light Output thanks to Epson's 3LCD technology. And for deeper blacks, experience a high contrast ratio of 2000:1.

Straightforward set-up:
Keep installation simple with the centrally positioned lens, while placement options are broadened with the vertical and horizontal lens shift. The bayonet mount and wide 1.8x zoom ratio with the standard lens make positioning the projector a hassle-free process.

Lens options:
Select from five optional lenses, achieving a picture quality designed to suit every presentation environment from flight simulators to lecture theatres, teaching hospitals and concert halls.

Reliable and low maintenance:
Product durability is assured while total cost of ownership is kept to a minimum with the long-life C²Fine Inorganic LCD panel and long-lasting lamp.

EasyMP Network & Control:
Monitor the status of your projector, email the administrator and set up alerts, so the projector emails the administrator in case of any issues. You can also broadcast a message to the network with the included EasyMP Network Projection software.

Short summary description Epson EB-G5600NL:
This short summary of the Epson EB-G5600NL data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G5600NL, 4500 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 2.67 - 4.82 m

Long summary description Epson EB-G5600NL:
This is an auto-generated long summary of Epson EB-G5600NL based on the first three specs of the first five spec groups.

Epson EB-G5600NL. Projector brightness: 4500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 21.28 - 37.94 mm, Throw ratio: 1.3 - 2.36:1. Serial interface type: RS-232. Noise level: 33 dB, Country of origin: Japan

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
2.67 - 4.82 m
Projector brightness *
4500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
275 W
Lens system
Focus *
Manual
Focal length range
21.28 - 37.94 mm
Throw ratio
1.3 - 2.36:1
Video
Full HD *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) out
1
Headphone outputs
3
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level *
33 dB
Country of origin
Japan
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
Design
Product colour *
White
Power
Power consumption (typical) *
373 W
Power consumption (standby) *
0.47 W
Weight & dimensions
Weight *
6.7 kg
Package width
549 mm
Package depth
570 mm
Package height
282 mm
Package weight
9.08 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.12 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
14 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.12 m
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
470 x 311.5 x 135 mm
Lens system
F=1.65 - 2.55
Connectivity technology
Wired
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)