location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP 1000SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
214001000
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 09:28:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - 16 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 32 MB
  • - 13.2 kg
Long product name Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm :
The long product name of Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP 1000SF The Compact All-In-One - Copier, Printer, Scanner, Fax
More>>>
Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm:
The official description of Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You print files, make copies and scan documents: it is all part of your daily office tasks. What would you say to reducing the time you spend on them and clearing office space as well? Ricoh’s Aficio™SP 1000S/SP 1000SF are your answer. A wealth of intelligent capabilities in a remarkably compact package you can place near your desktop. Offering full multifunctionality, the SP 1000SF swiftly takes care of your fax demands too. No need to settle for anything less: the SP 1000S/SP 1000SF are set to take on any office challenge!

• Walk-up printing at 16 ppm
• Fast copying with short warm up
• Straightforward business faxing
• Excellent colour scanning
• Direct USB device connectivity

Short summary description Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm:
This short summary of the Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP 1000SF, Laser, 600 x 600 DPI, Colour copying, Colour scanning, Mono faxing

Long summary description Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm:
This is an auto-generated long summary of Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio SP 1000SF. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
21 s
Time to first page (black, normal)
13 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
125 pages
Fax speed dialing (max numbers)
250
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
251 sheets
Network
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Mac compatibility
No
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
900 W
Power consumption (PowerSave)
12 W
Power consumption (standby)
16 W
Weight & dimensions
Weight
13.2 kg
Other features
Dimensions (WxDxH)
447 x 386 x 459 mm
Compatible ink types, supplies
All-in-one cartridge
Network ready
Yes
Power requirements
220 - 240 V, 50/60 Hz
Media types supported
A5 - A4
Compatible operating systems
Windows 98 SE/Me/2000/XP (Home Edition & Professional)
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 22:04:39
Uk has collected 2 expert reviews for Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
pcmag.com
Updated:
2013-11-13 22:04:39
If you put together a checklist of all the features youd want in a small office or personal monochrome laser AIO, youd probably wind up with something very similar to the feature list for the Ricoh Aficio SP 1000SF ($250 street). Unfortunately, ver...
Good Small. Scans to and faxes from a PC. Standalone copier and fax. Scans to and prints from USB key. Automatic document feeder.
Bad Slow. Subpar text quality for a monochrome laser. Expensive.
Bottom line The Ricoh Aficio SP 1000SF offers an impressive list of small office AIO features but trips over the basics, including print speed and text quality...
40%
Brand Image Product code Product Stock Price from
Ricoh Aficio FX200L Laser 1200 x 1200 DPI 20 ppm Ricoh Aficio FX200L Laser 1200 x 1200 DPI 20 ppm
(show image)
MDFX200L FX200L 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm
(show image)
MDFX200 FX200 0.00
(excl. VAT)
0 (incl. VAT)