location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDFX200
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - 20 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 160 MB
  • - 17 kg
Long product name Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm :
The long product name of Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio FX200
More>>>
Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm:
The official description of Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You create office documents using your printer and/or copier. What would you say to an affordable printer that provides you with quality printing, reliable copying, high speed faxing and colour scanning, standard networking… all-in-one, standard out of the box! Introducing the cost effective AficioFX200: easy to understand and highly capable. No need for options, every functionality is default available: standard multitasking guaranteed. Simply purchase, plug and play and you are in business

Short summary description Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm:
This short summary of the Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio FX200, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing

Long summary description Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio FX200. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Features
Digital sender
No
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
160 MB
Design
Market positioning *
Business
Weight & dimensions
Weight
17 kg
Other features
Dimensions (WxDxH)
450 x 435 x 457 mm
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Brand Image Product code Product Stock Price from
Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi
(show image)
210002000 MP C2000 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh AC205L Laser 600 x 600 DPI 22 ppm Ricoh AC205L Laser 600 x 600 DPI 22 ppm
(show image)
002870MIU AC205L 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm Ricoh Aficio SP 1000SF Laser 600 x 600 DPI 16 ppm
(show image)
214001000 SP 1000SF 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio MP C2500 Laser A4 25 ppm Ricoh Aficio MP C2500 Laser A4 25 ppm
(show image)
214002500 MP C2500 0.00
(excl. VAT)
0 (incl. VAT)