location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook L745 Black 100GB Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MegaBook L745 Black 100GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L745-064NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook L745 Black 100GB Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5600 1.83 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB
  • - NVIDIA® GeForce® Go 7600
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
More>>>
Short summary description MSI Megabook L745 Black 100GB Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:
This short summary of the MSI Megabook L745 Black 100GB Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook L745 Black 100GB, Intel® Core™2 Duo, 1.83 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB

Long summary description MSI Megabook L745 Black 100GB Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:
This is an auto-generated long summary of MSI Megabook L745 Black 100GB Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium based on the first three specs of the first five spec groups.

MSI Megabook L745 Black 100GB. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Weight: 3.5 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5600
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7600
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Number of built-in speakers
4
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27254
Conflict-Free processor
No
Battery
Battery capacity
4400 mAh
Power
Battery life with optional 2nd battery
3 h
Weight & dimensions
Width
395 mm
Depth
278 mm
Weight *
3.5 kg
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
TV-in port
No
Compatible operating systems
Windows XP/MCE/Vista
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:15:51
Uk has collected 2 expert reviews for MSI Megabook L745 Black 100GB Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetguy.com.au
Updated:
2014-05-23 03:15:51
The L745 is a bit of a surprise in this market. While some people will look for portability and will thus begrudge it the extra weight the bigger screen brings with it, its hard to deny that MSI has made use of the bigger footprint in a very clever wa...
Good 17" widescreen display. DVI-out port. Full-sized keyboard.
Bad ervative plastic design. Necessarily heavier.
Bottom line The L745 is a bit of a surprise in this market. While some people will look for portability and will thus begrudge it the extra weight the bigger screen brings with it, its hard to deny that MSI has made use of the bigger footprint in a very clever wa...
80%
Brand Image Product code Product Stock Price from
MSI Megabook L745 Black 160GB Intel® Core™2 Duo T7400 43.2 cm (17") 2 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium MSI Megabook L745 Black 160GB Intel® Core™2 Duo T7400 43.2 cm (17") 2 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium
(show image)
L745-201NL Megabook L745 Black 160GB 0.00
(excl. VAT)
0 (incl. VAT)