MSI logo

MSI Megabook L745 Black 160GB Intel® Core™2 Duo T7400 43.2 cm (17") 2 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19828
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Megabook L745 Black 160GB Intel® Core™2 Duo T7400 43.2 cm (17") 2 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:

MSI Megabook L745 Black 160GB, Intel® Core™2 Duo, 2.16 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description MSI Megabook L745 Black 160GB Intel® Core™2 Duo T7400 43.2 cm (17") 2 GB DDR2-SDRAM NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:

MSI Megabook L745 Black 160GB. Processor family: Intel® Core™2 Duo, Processor model: T7400, Processor frequency: 2.16 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Weight: 3.5 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.