location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot S50 NON 5Mpix 32MB USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8445A009
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP :
The long product name of Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canon PowerShot S50
More>>>
Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP:
The official description of Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced digital expertise and over 60 years of optical excellence come together in the PowerShot S50 to give remarkable performance.

With a 5.0 Megapixel CCD, the PowerShot S50 delivers superbly detailed images and allows crisp, high resolution printing even up to A3. The quality Canon 3x optical zoom lens captures sharp images. Canon’s unique, and pupose designed DIGIC processor offers superb performance by working at high speeds to extract the maximum amount of information from images to give beautiful colour reproduction, fast continuous shooting and long battery life.

Supremely functional, the camera has 13 shooting modes to cover every conceivable photographic situation and offer maximum control. A large LCD enables easy menu navigation and image preview. Switching between modes is effortless, while well-thought-out ergonomics put shooting controls at your fingertips. Compact and pocketable, the camera has an all-aluminium body and can easily be operated one-handed.

Intelligent Scene Analysis based on Photographic Space (iSAPS) analyses every composition based on such things as zoom position and brightness. This allows faster auto-focusing, accurate auto-exposure and precise auto white balancing. 9-point AiAF lets you select from nine focus points so that off-centre subjects can be rendered in sharp focus. FlexiZone AF/AE allows you to move the AF/AE metering frame freely within the viewfinder, providing more options for optimum focus and exposure for your subject or more creative photographic results.

With Canon Direct Print you can connect direct to a printer and print — there’s no PC required. The PowerShot S50 is compatible with a full range of Canon Direct Printers.

An optional waterproof case makes the PowerShot S50 fully operational even 30 metres under the sea.

A completely integrated software suite enhances post-shooting opportunities. You can download, file and organise your photographs on a PC or Macintosh using ZoomBrowser EX (Windows) or ImageBrowser (Macintosh).

Short summary description Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP:
This short summary of the Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S50 NON 5Mpix 32MB USB, 5 MP, 3x, 260 g

Long summary description Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP:
This is an auto-generated long summary of Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP based on the first three specs of the first five spec groups.

Canon PowerShot S50 NON 5Mpix 32MB USB. Megapixel (approx.): 5 MP. Optical zoom: 3x, Digital zoom: 4.1x. Weight: 260 g

Picture quality
Megapixel (approx.) *
5 MP
Lens system
Optical zoom *
3x
Digital zoom *
4.1x
Display
Display *
LCD
Weight & dimensions
Weight
260 g
Other features
Dimensions (WxDxH)
112 x 58 x 42 mm
Digital SLR
No
Brand Image Product code Product Stock Price from
Canon PowerShot S50 NON 5Mpix 32MB USB Black 5 MP Canon PowerShot S50 NON 5Mpix 32MB USB Black 5 MP
(show image)
8445A013 PowerShot S50 NON 5Mpix 32MB USB Black 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels
(show image)
8399A0089 POWERSHOT S50 +CP300 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot S50 5 MP 2592 x 1944 pixels Canon PowerShot S50 5 MP 2592 x 1944 pixels
(show image)
8399A008 S50 0.00
(excl. VAT)
0 (incl. VAT)