location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT S50 +CP300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8399A0089
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:11:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP
  • - Optical zoom: 3x Digital zoom: 4.1x
  • - Video recording 320 x 240 pixels
  • - Built-in microphone
Long product name Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels :
The long product name of Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POWERSHOT S50 +CP300 MINI LESSON + 2X KP36IP IN (NMS)
More>>>
Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels:
The official description of Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new PowerShot S50 is a versatile digital camera with a 5 Mega Pixel CCD and full manual controls for the advanced amateur photographer.

Short summary description Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels:
This short summary of the Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S50 +CP300, 5 MP, 2592 x 1944 pixels, 3x, 260 g

Long summary description Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels:
This is an auto-generated long summary of Canon PowerShot S50 +CP300 5 MP 2592 x 1944 pixels based on the first three specs of the first five spec groups.

Canon PowerShot S50 +CP300. Megapixel (approx.): 5 MP, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4.1x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.57 cm (1.8"). Weight: 260 g

Picture quality
Megapixel (approx.) *
5 MP
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4.1x
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Audio
Built-in microphone *
Yes
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
260 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser, PhotoStitch, RemoteCapture, File Viewer Utility, TWAIN (Windows 98 / 2000), WIA (Windows ME), ArcSoft PhotoStudio, ArcSoft VideoImpression
Other features
Dimensions (WxDxH)
112 x 58 x 42 mm
Interface
USB (PTP), A/V output (PAL/ NTSC)
Data compression
SuperFine, Fine, Normal or RAW (max. resolution only)
Metering
Evaluative, Centre-weighted average, Spot (centre or linked to focusing frame)
Camera shutter speed
15 – 1/1,500
Export file formats
JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, RAW, Digital Print Order Format [DPOF] Version 1.1 compliant; AVI [Motion JPEG + WAVE (monaural)]
Compatible operating systems
PC: Windows 98 (including SE) / 2000 / Me / XP Macintosh: OS 9.0 – 9.2, OS X v10.1 / v10.2
Digital SLR
No
Brand Image Product code Product Stock Price from
Canon PowerShot S50 NON 5Mpix 32MB USB Black 5 MP Canon PowerShot S50 NON 5Mpix 32MB USB Black 5 MP
(show image)
8445A013 PowerShot S50 NON 5Mpix 32MB USB Black 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP Canon PowerShot S50 NON 5Mpix 32MB USB 5 MP
(show image)
8445A009 PowerShot S50 NON 5Mpix 32MB USB 0.00
(excl. VAT)
0 (incl. VAT)